CS UNITEC TIGER SHARK-PLANTEX® CLEAN Flap Disc 93818

Description
TIGER SHARK-PLANTEX® elastic discs are unbeatable for the difficult grinding of aluminum. High material removal, reduced grinding temperature and no glazing with aluminum particles make the TIGER SHARK® the first choice for these applications. This flap disc, with its ceramic/corundum cotton abrasive fabric, also offers high grinding capacity and low tool costs for steel and nonferrous metals. The backing plate is elastic PLANTEX® earth-friendly compound and adjusts well to the shape of the workpiece. TIGER SHARK® is ideal for grinding curved surfaces and shapes, and it is often used in car body shops, car workshops and for tool making. The excellent features of the TIGER SHARK® can be enhanced even further with the newly developed Kangaroo ALU-FIX® OIL (see below). A quick spray on the workpiece will solve many of the problems you may have encountered while grinding aluminum in the past. Glazing is no longer necessary, the material removal rate is up to 300% higher, the finish is visibly better – and the flap disc will last around three times longer.
Datasheet
Description
TIGER SHARK-PLANTEX® elastic discs are unbeatable for the difficult grinding of aluminum. High material removal, reduced grinding temperature and no glazing with aluminum particles make the TIGER SHARK® the first choice for these applications. This flap disc, with its ceramic/corundum cotton abrasive fabric, also offers high grinding capacity and low tool costs for steel and nonferrous metals. The backing plate is elastic PLANTEX® earth-friendly compound and adjusts well to the shape of the workpiece. TIGER SHARK® is ideal for grinding curved surfaces and shapes, and it is often used in car body shops, car workshops and for tool making. The excellent features of the TIGER SHARK® can be enhanced even further with the newly developed Kangaroo ALU-FIX® OIL (see below). A quick spray on the workpiece will solve many of the problems you may have encountered while grinding aluminum in the past. Glazing is no longer necessary, the material removal rate is up to 300% higher, the finish is visibly better – and the flap disc will last around three times longer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TIGER SHARK-PLANTEX® CLEAN Flap Disc - 93818 - CS UNITEC
Norwalk, CT, USA
TIGER SHARK-PLANTEX® CLEAN Flap Disc
93818
TIGER SHARK-PLANTEX® CLEAN Flap Disc 93818
TIGER SHARK-PLANTEX® elastic discs are unbeatable for the difficult grinding of aluminum. High material removal, reduced grinding temperature and no glazing with aluminum particles make the TIGER SHARK® the first choice for these applications. This flap disc, with its ceramic/corundum cotton abrasive fabric, also offers high grinding capacity and low tool costs for steel and nonferrous metals. The backing plate is elastic PLANTEX® earth-friendly compound and adjusts well to the shape of the workpiece. TIGER SHARK® is ideal for grinding curved surfaces and shapes, and it is often used in car body shops, car workshops and for tool making. The excellent features of the TIGER SHARK® can be enhanced even further with the newly developed Kangaroo ALU-FIX® OIL (see below). A quick spray on the workpiece will solve many of the problems you may have encountered while grinding aluminum in the past. Glazing is no longer necessary, the material removal rate is up to 300% higher, the finish is visibly better – and the flap disc will last around three times longer.

TIGER SHARK-PLANTEX® elastic discs are unbeatable for the difficult grinding of aluminum. High material removal, reduced grinding temperature and no glazing with aluminum particles make the TIGER SHARK® the first choice for these applications. This flap disc, with its ceramic/corundum cotton abrasive fabric, also offers high grinding capacity and low tool costs for steel and nonferrous metals. The backing plate is elastic PLANTEX® earth-friendly compound and adjusts well to the shape of the workpiece. TIGER SHARK® is ideal for grinding curved surfaces and shapes, and it is often used in car body shops, car workshops and for tool making.

The excellent features of the TIGER SHARK® can be enhanced even further with the newly developed Kangaroo ALU-FIX® OIL (see below). A quick spray on the workpiece will solve many of the problems you may have encountered while grinding aluminum in the past. Glazing is no longer necessary, the material removal rate is up to 300% higher, the finish is visibly better – and the flap disc will last around three times longer.

Supplier's Site Datasheet

Technical Specifications

  CS UNITEC
Product Category Abrasive Discs
Product Number 93818
Product Name TIGER SHARK-PLANTEX® CLEAN Flap Disc
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking
Mounting Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1849234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 9.06 inch (230 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Nylon
View Details
Merit fx AO Medium TS (Type II) Quick-Change Cloth Disc - 08834168440 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking; MRO / Welding
Mounting QuickChange
View Details
PLANTEX® Cool Top® Flap Disc - 93614 - CS UNITEC
Specs
Disc / Backing Type Hemp Fiber
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; Stainless Steel
Mounting Handheld
View Details
Abrasive Wheels - 2565911 - RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Bore / Shank 0.875 inch (22.23 mm)
Grit Size 36 # or Microns
View Details