CS UNITEC PLANTEX® Cool Top® Flap Disc 93646

Description
The PLANTEX® high-tech compound is becoming the standard flap disc for many companies. It is fiberglass free and provides excellent performance and service life. PLANTEX® also protects the environment and precious resources. The result: The PLANTEX® COOL TOP® high-tech compound has been specifically developed for grinding stainless steel. A new abrasive fabric with additional top-size coating improves grinding performance and service life and also provides additional cooling. Discs can be changed in seconds, without tools, using the EASY-LOCK clamping nut.
Datasheet
Description
The PLANTEX® high-tech compound is becoming the standard flap disc for many companies. It is fiberglass free and provides excellent performance and service life. PLANTEX® also protects the environment and precious resources. The result: The PLANTEX® COOL TOP® high-tech compound has been specifically developed for grinding stainless steel. A new abrasive fabric with additional top-size coating improves grinding performance and service life and also provides additional cooling. Discs can be changed in seconds, without tools, using the EASY-LOCK clamping nut.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLANTEX® Cool Top® Flap Disc - 93646 - CS UNITEC
Norwalk, CT, USA
PLANTEX® Cool Top® Flap Disc
93646
PLANTEX® Cool Top® Flap Disc 93646
The PLANTEX® high-tech compound is becoming the standard flap disc for many companies. It is fiberglass free and provides excellent performance and service life. PLANTEX® also protects the environment and precious resources. The result: The PLANTEX® COOL TOP® high-tech compound has been specifically developed for grinding stainless steel. A new abrasive fabric with additional top-size coating improves grinding performance and service life and also provides additional cooling. Discs can be changed in seconds, without tools, using the EASY-LOCK clamping nut.

The PLANTEX® high-tech compound is becoming the standard flap disc for many companies. It is fiberglass free and provides excellent performance and service life. PLANTEX® also protects the environment and precious resources.

The result: The PLANTEX® COOL TOP® high-tech compound has been specifically developed for grinding stainless steel.

A new abrasive fabric with additional top-size coating improves grinding performance and service life and also provides additional cooling. Discs can be changed in seconds, without tools, using the EASY-LOCK clamping nut.

Datasheet

Technical Specifications

  CS UNITEC
Product Category Abrasive Discs
Product Number 93646
Product Name PLANTEX® Cool Top® Flap Disc
Disc / Backing Type Hemp Fiber
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit Surface Prep Course Surface Conditioning Disc - 08834166442 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting QuickChange
View Details
PLANTEX® Flap Disc - 93518 - CS UNITEC
Specs
Disc / Backing Type Hemp Fiber
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking
Mounting Handheld
View Details
Resin Fiber Disc - 742036-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details