CS UNITEC PLANTEX® Cool Top® Flap Disc 93636

Description
The PLANTEX® high-tech compound is becoming the standard flap disc for many companies. It is fiberglass free and provides excellent performance and service life. PLANTEX® also protects the environment and precious resources. The result: The PLANTEX® COOL TOP® high-tech compound has been specifically developed for grinding stainless steel. A new abrasive fabric with additional top-size coating improves grinding performance and service life and also provides additional cooling. Discs can be changed in seconds, without tools, using the EASY-LOCK clamping nut.
Datasheet
Description
The PLANTEX® high-tech compound is becoming the standard flap disc for many companies. It is fiberglass free and provides excellent performance and service life. PLANTEX® also protects the environment and precious resources. The result: The PLANTEX® COOL TOP® high-tech compound has been specifically developed for grinding stainless steel. A new abrasive fabric with additional top-size coating improves grinding performance and service life and also provides additional cooling. Discs can be changed in seconds, without tools, using the EASY-LOCK clamping nut.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLANTEX® Cool Top® Flap Disc - 93636 - CS UNITEC
Norwalk, CT, USA
PLANTEX® Cool Top® Flap Disc
93636
PLANTEX® Cool Top® Flap Disc 93636
The PLANTEX® high-tech compound is becoming the standard flap disc for many companies. It is fiberglass free and provides excellent performance and service life. PLANTEX® also protects the environment and precious resources. The result: The PLANTEX® COOL TOP® high-tech compound has been specifically developed for grinding stainless steel. A new abrasive fabric with additional top-size coating improves grinding performance and service life and also provides additional cooling. Discs can be changed in seconds, without tools, using the EASY-LOCK clamping nut.

The PLANTEX® high-tech compound is becoming the standard flap disc for many companies. It is fiberglass free and provides excellent performance and service life. PLANTEX® also protects the environment and precious resources.

The result: The PLANTEX® COOL TOP® high-tech compound has been specifically developed for grinding stainless steel.

A new abrasive fabric with additional top-size coating improves grinding performance and service life and also provides additional cooling. Discs can be changed in seconds, without tools, using the EASY-LOCK clamping nut.

Supplier's Site Datasheet

Technical Specifications

  CS UNITEC
Product Category Abrasive Discs
Product Number 93636
Product Name PLANTEX® Cool Top® Flap Disc
Disc / Backing Type Hemp Fiber
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 179906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Ceramic; Ceramic
Grit Size 25 # or Microns
View Details
Norton BlueFire R884 Flap Disc Type 29 - 66254461188 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
FIX TZ Pyramid Disc - 80986 - CS UNITEC
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Dry Grinding or Sanding; Metalworking; Portable Grinder or Handheld
Mounting HookLoop
View Details
Abrasive Discs - 216109 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 25 # or Microns
View Details