CS UNITEC PTX Grinding Belt 49060

Description
For coarse and initial grinding, rust removal and smoothing round metal pipes. For use with grinding belt rollers. Can be used on closed pipe constructions.
Description
For coarse and initial grinding, rust removal and smoothing round metal pipes. For use with grinding belt rollers. Can be used on closed pipe constructions.

Suppliers

Company
Product
Description
Supplier Links
PTX Grinding Belt - 49060 - CS UNITEC
Norwalk, CT, USA
PTX Grinding Belt
49060
PTX Grinding Belt 49060
For coarse and initial grinding, rust removal and smoothing round metal pipes. For use with grinding belt rollers. Can be used on closed pipe constructions.

For coarse and initial grinding, rust removal and smoothing round metal pipes. For use with grinding belt rollers. Can be used on closed pipe constructions.

Supplier's Site

Technical Specifications

  CS UNITEC
Product Category Abrasive Belts
Product Number 49060
Product Name PTX Grinding Belt
Belt Type Bench, Pedestal or Backstand
Applications & Materials Abraded Metalworking; Medium; DryGrinding
Features ClosedCoat
Width 1.20 inch (30.48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Prep Fine Surface Conditioning Belt - 66623333429 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Fine; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Power Sanding Sheets & Belts - 1883427 - RS Components, Ltd.
Specs
Width 9.06 inch (230 mm)
Length 11.0 inch (280 mm)
Type Silicon carbide
View Details
PTX Zirconium Grinding Belt Sleeve - 42080 - CS UNITEC
Specs
Belt Type Wide or Segmented Belt
Applications & Materials Abraded Metalworking; Medium; DryGrinding
Features ClosedCoat
View Details
Abrasive Belts, 4" x 24" - 794133-B-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details