CS UNITEC ROLEI® BE 5 Stationary Sheet Metal Deburring Machine 30310

Description
Double-sided deburring of sheet metal up to 0.2" thick can be achieved in a single operation with no additional treatment. The machine’s flap wheels can be easily adjusted as they wear. One set of wheels lasts for approximately 6500 feet of stainless steel sheet. Supplied standard with two 80 grit flap wheels, the ROLEI® BE 5 can be used with other optional grits to suit the facet width and materials of your particular application. Features two-speed operation: Speed 1: fine deburring, 600 RPM Speed 2: standard deburring, 1200 RPM Optional accessories: • Spare flap wheels (40, 60, 80, and 120 grit) • Machine stand, made from strong steel • Port for industrial dust extractor
Datasheet
Description
Double-sided deburring of sheet metal up to 0.2" thick can be achieved in a single operation with no additional treatment. The machine’s flap wheels can be easily adjusted as they wear. One set of wheels lasts for approximately 6500 feet of stainless steel sheet. Supplied standard with two 80 grit flap wheels, the ROLEI® BE 5 can be used with other optional grits to suit the facet width and materials of your particular application. Features two-speed operation: Speed 1: fine deburring, 600 RPM Speed 2: standard deburring, 1200 RPM Optional accessories: • Spare flap wheels (40, 60, 80, and 120 grit) • Machine stand, made from strong steel • Port for industrial dust extractor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROLEI® BE 5 Stationary Sheet Metal Deburring Machine - 30310 - CS UNITEC
Norwalk, CT, USA
ROLEI® BE 5 Stationary Sheet Metal Deburring Machine
30310
ROLEI® BE 5 Stationary Sheet Metal Deburring Machine 30310
Double-sided deburring of sheet metal up to 0.2" thick can be achieved in a single operation with no additional treatment. The machine’s flap wheels can be easily adjusted as they wear. One set of wheels lasts for approximately 6500 feet of stainless steel sheet. Supplied standard with two 80 grit flap wheels, the ROLEI® BE 5 can be used with other optional grits to suit the facet width and materials of your particular application. Features two-speed operation: Speed 1: fine deburring, 600 RPM Speed 2: standard deburring, 1200 RPM Optional accessories: • Spare flap wheels (40, 60, 80, and 120 grit) • Machine stand, made from strong steel • Port for industrial dust extractor

Double-sided deburring of sheet metal up to 0.2" thick can be achieved in a single operation with no additional treatment. The machine’s flap wheels can be easily adjusted as they wear. One set of wheels lasts for approximately 6500 feet of stainless steel sheet. Supplied standard with two 80 grit flap wheels, the ROLEI® BE 5 can be used with other optional grits to suit the facet width and materials of your particular application.

Features two-speed operation:
Speed 1: fine deburring, 600 RPM
Speed 2: standard deburring, 1200 RPM

Optional accessories:
• Spare flap wheels (40, 60, 80, and 120 grit)
• Machine stand, made from strong steel
• Port for industrial dust extractor

Supplier's Site Datasheet

Technical Specifications

  CS UNITEC
Product Category Deburring and Deflashing Machines
Product Number 30310
Product Name ROLEI® BE 5 Stationary Sheet Metal Deburring Machine
Type Deburring Machine
Mounting Bench / Pedestal
Industry Applications MRO / Resurfacing
Materials Abraded Metal
Rotary Speed 600 to 1200 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Head (Tri-Ten) Two-Side Flow-Through System Deburring Systems -  - Abtex Corporation
Specs
Type Deburring Machine
Mounting Floor
Industry Applications Clean / Surface Prep
View Details
ROLEI® EF 115 Hand-Held Deburring and Faceting Machine - 30116 - CS UNITEC
Specs
Type Deburring Machine
Mounting Handheld; Portable
Industry Applications MRO / Resurfacing
View Details
Linear-Finishing-Deburring-System - BD 300-L - Precision Surfacing Solutions
Specs
Type Deburring Machine
Mounting Floor
Industry Applications Clean / Surface Prep
View Details