CS UNITEC ROLEI® PEF 500 Stationary Precision Beveling & Deburring Machine 30200

Description
Precision beveling and faceting machine for all metals from stainless steel to aluminum. Infinitely adjustable beveling angle from 30° to 60° and infinitely adjustable facet width from 0” to 3/8” (precise adjustment using knob). Parts are beveled with perfect cross-grinding – absolutely no opposite burr (shown at right). ROLEI PEF 500 – Speed: 2800 RPM Optional accessories: • Table extension (guide rail) from 20” to 28” (P/N 30240) • Extraction port for dust (P/N 30230) • Sliding feed plate, plastic (P/N 30240) • Spare flap discs
Datasheet
Description
Precision beveling and faceting machine for all metals from stainless steel to aluminum. Infinitely adjustable beveling angle from 30° to 60° and infinitely adjustable facet width from 0” to 3/8” (precise adjustment using knob). Parts are beveled with perfect cross-grinding – absolutely no opposite burr (shown at right). ROLEI PEF 500 – Speed: 2800 RPM Optional accessories: • Table extension (guide rail) from 20” to 28” (P/N 30240) • Extraction port for dust (P/N 30230) • Sliding feed plate, plastic (P/N 30240) • Spare flap discs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROLEI® PEF 500 Stationary Precision Beveling & Deburring Machine - 30200 - CS UNITEC
Norwalk, CT, USA
ROLEI® PEF 500 Stationary Precision Beveling & Deburring Machine
30200
ROLEI® PEF 500 Stationary Precision Beveling & Deburring Machine 30200
Precision beveling and faceting machine for all metals from stainless steel to aluminum. Infinitely adjustable beveling angle from 30° to 60° and infinitely adjustable facet width from 0” to 3/8” (precise adjustment using knob). Parts are beveled with perfect cross-grinding – absolutely no opposite burr (shown at right). ROLEI PEF 500 – Speed: 2800 RPM Optional accessories: • Table extension (guide rail) from 20” to 28” (P/N 30240) • Extraction port for dust (P/N 30230) • Sliding feed plate, plastic (P/N 30240) • Spare flap discs

Precision beveling and faceting machine for all metals from stainless steel to aluminum. Infinitely adjustable beveling angle from 30° to 60° and infinitely adjustable facet width from 0” to 3/8” (precise adjustment using knob). Parts are beveled with perfect cross-grinding – absolutely no opposite burr (shown at right).

ROLEI PEF 500 – Speed: 2800 RPM

Optional accessories:
• Table extension (guide rail) from 20” to 28” (P/N 30240)
• Extraction port for dust (P/N 30230)
• Sliding feed plate, plastic (P/N 30240)
• Spare flap discs

Supplier's Site Datasheet

Technical Specifications

  CS UNITEC
Product Category Deburring and Deflashing Machines
Product Number 30200
Product Name ROLEI® PEF 500 Stationary Precision Beveling & Deburring Machine
Type Deburring Machine; Beveling
Mounting Bench / Pedestal
Industry Applications MRO / Resurfacing
Materials Abraded Metal
Rotary Speed 2800 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Head (Tri-Ten) Two-Side Flow Through Wet Deburring Systems -  - Abtex Corporation
Specs
Type Deburring Machine
Mounting Floor
Industry Applications Clean / Surface Prep
View Details
ROLEI® EF 165 Stationary Beveling & Deburring Machine - 30101 - CS UNITEC
Specs
Type Deburring Machine; Beveling
Mounting Bench / Pedestal
Industry Applications MRO / Resurfacing
View Details
Double-Sided System For Simultaneous Deburring On Both Sides - AC MicroLine 700-D - Precision Surfacing Solutions
Specs
Type Deburring Machine
Mounting Floor
Industry Applications Clean / Surface Prep
View Details