CS UNITEC Hydraulic Rotary Hammer SDS Max 2" 2 2418 0010

Description
Ideal for use in marine, construction and industry where hydraulic power is the norm. Use for drilling concrete, chiseling, crushing, grooving, edging, cutting, stripping, compacting, tamping and roughing concrete surfaces. Easy-to-use two-way mode selection lever Uses SDS Max Shank Drill Bits Holes up to 2" Diameter with Solid Carbide Tipped Bits; up to 6" Diameter with Carbide Core Bits Hammering mode for demolition Optional chuck for rotary drilling Powerful rotary hammering action delivers 2,500 blows per minute for percussion drilling of concrete and masonry. Safety clutch protects against overloads and jamming. Drill operates at 1450 PSI, up to 2000 PSI max.
Description
Ideal for use in marine, construction and industry where hydraulic power is the norm. Use for drilling concrete, chiseling, crushing, grooving, edging, cutting, stripping, compacting, tamping and roughing concrete surfaces. Easy-to-use two-way mode selection lever Uses SDS Max Shank Drill Bits Holes up to 2" Diameter with Solid Carbide Tipped Bits; up to 6" Diameter with Carbide Core Bits Hammering mode for demolition Optional chuck for rotary drilling Powerful rotary hammering action delivers 2,500 blows per minute for percussion drilling of concrete and masonry. Safety clutch protects against overloads and jamming. Drill operates at 1450 PSI, up to 2000 PSI max.

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Rotary Hammer SDS Max 2
Norwalk, CT, USA
Hydraulic Rotary Hammer SDS Max 2"
2 2418 0010
Hydraulic Rotary Hammer SDS Max 2" 2 2418 0010
Ideal for use in marine, construction and industry where hydraulic power is the norm. Use for drilling concrete, chiseling, crushing, grooving, edging, cutting, stripping, compacting, tamping and roughing concrete surfaces. Easy-to-use two-way mode selection lever Uses SDS Max Shank Drill Bits Holes up to 2" Diameter with Solid Carbide Tipped Bits; up to 6" Diameter with Carbide Core Bits Hammering mode for demolition Optional chuck for rotary drilling Powerful rotary hammering action delivers 2,500 blows per minute for percussion drilling of concrete and masonry. Safety clutch protects against overloads and jamming. Drill operates at 1450 PSI, up to 2000 PSI max.

Ideal for use in marine, construction and industry where hydraulic power is the norm. Use for drilling concrete, chiseling, crushing, grooving, edging, cutting, stripping, compacting, tamping and roughing concrete surfaces.

  • Easy-to-use two-way mode selection lever
  • Uses SDS Max Shank Drill Bits
  • Holes up to 2" Diameter with Solid Carbide Tipped Bits; up to 6" Diameter with Carbide Core Bits
  • Hammering mode for demolition
  • Optional chuck for rotary drilling

Powerful rotary hammering action delivers 2,500 blows per minute for percussion drilling of concrete and masonry. Safety clutch protects against overloads and jamming. Drill operates at 1450 PSI, up to 2000 PSI max.

Supplier's Site

Technical Specifications

  CS UNITEC
Product Category Hand Drills
Product Number 2 2418 0010
Product Name Hydraulic Rotary Hammer SDS Max 2"
Power Power Tools; Hydraulic Tool
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1753805 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Chuck Guard
Standards RoHS Compliant
View Details
HP1641K - 5/8" Hammer Drill Kit - HP1641K - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Length 11.88 inch (302 mm)
View Details
Corner Drill Reversible - 2 2104 0030 - CS UNITEC
Specs
Power Power Tools; Hydraulic Tool; Pneumatic Tool
Type Right Angle
Length 23.8 inch (605 mm)
View Details
Electric Portable Drill - 0233-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Chuck Size 0.3750 inch (9.52 mm)
RPM 0.0 to 2800 rpm
View Details