CS UNITEC 6" Pneumatic Core Drilling Machine 2 1335 0010

Description
Standard Equipment: • Safety Slip Clutch. • 3-Speed Mechanical Gear Box with heat-treated gears. • Built-in Water Swivel. • 1-1/4" x 7 UNC Spindle. • 5/8" x 11 UNC Adapter. • 360° Rotatable Side Handle. • Centering Aid P/N 2 1315 6800.
Description
Standard Equipment: • Safety Slip Clutch. • 3-Speed Mechanical Gear Box with heat-treated gears. • Built-in Water Swivel. • 1-1/4" x 7 UNC Spindle. • 5/8" x 11 UNC Adapter. • 360° Rotatable Side Handle. • Centering Aid P/N 2 1315 6800.

Suppliers

Company
Product
Description
Supplier Links
6
Norwalk, CT, USA
6" Pneumatic Core Drilling Machine
2 1335 0010
6" Pneumatic Core Drilling Machine 2 1335 0010
Standard Equipment: • Safety Slip Clutch. • 3-Speed Mechanical Gear Box with heat-treated gears. • Built-in Water Swivel. • 1-1/4" x 7 UNC Spindle. • 5/8" x 11 UNC Adapter. • 360° Rotatable Side Handle. • Centering Aid P/N 2 1315 6800.

Standard Equipment:
• Safety Slip Clutch.
• 3-Speed Mechanical Gear Box with heat-treated gears.
• Built-in Water Swivel.
• 1-1/4" x 7 UNC Spindle.
• 5/8" x 11 UNC Adapter.
• 360° Rotatable Side Handle.
• Centering Aid P/N 2 1315 6800.

Supplier's Site

Technical Specifications

  CS UNITEC
Product Category Hand Drills
Product Number 2 1335 0010
Product Name 6" Pneumatic Core Drilling Machine
Power 2800 watts
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Chuck Size 0.3750 inch (9.52 mm)
RPM 6000 rpm
View Details
LXPH01CW - 18V Compact Lithium-Ion Cordless 1/2" Hammer Driver-Drill Kit - LXPH01CW - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Features Battery-Powered
View Details
6
Specs
Power 2800 watts
Type Pistol Grip
Features Multiple Speed Settings; Second Handle
View Details
Electric Portable Drill - 1107-6 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Type Right Angle
Features Multiple Speed Settings
View Details