CS UNITEC 12" Pneumatic Core Drilling Machine 2 1328 0050 SV

Description
High-torque 3-speed gearbox for optimal drilling speeds: 300-700-1350 RPM. 1” to 12” bit capacity. Heat-treated gears for long life. Mechanical Slip Clutch protects in case of jamming. 43” tall drill stand with Quick Lock Motor Mount, positive locking knob and wheels. Hand-crank can be mounted on either side of the drill stand. The stand angle is adjustable up to 45°. Built-in Water Swivel. 1-1/4” x 7 UNC Spindle. 5/8” x 11 UNC Adapter (optional).
Description
High-torque 3-speed gearbox for optimal drilling speeds: 300-700-1350 RPM. 1” to 12” bit capacity. Heat-treated gears for long life. Mechanical Slip Clutch protects in case of jamming. 43” tall drill stand with Quick Lock Motor Mount, positive locking knob and wheels. Hand-crank can be mounted on either side of the drill stand. The stand angle is adjustable up to 45°. Built-in Water Swivel. 1-1/4” x 7 UNC Spindle. 5/8” x 11 UNC Adapter (optional).

Suppliers

Company
Product
Description
Supplier Links
12
Norwalk, CT, USA
12" Pneumatic Core Drilling Machine
2 1328 0050 SV
12" Pneumatic Core Drilling Machine 2 1328 0050 SV
High-torque 3-speed gearbox for optimal drilling speeds: 300-700-1350 RPM. 1” to 12” bit capacity. Heat-treated gears for long life. Mechanical Slip Clutch protects in case of jamming. 43” tall drill stand with Quick Lock Motor Mount, positive locking knob and wheels. Hand-crank can be mounted on either side of the drill stand. The stand angle is adjustable up to 45°. Built-in Water Swivel. 1-1/4” x 7 UNC Spindle. 5/8” x 11 UNC Adapter (optional).
  • High-torque 3-speed gearbox for optimal drilling speeds: 300-700-1350 RPM.
  • 1” to 12” bit capacity.
  • Heat-treated gears for long life.
  • Mechanical Slip Clutch protects in case of jamming.
  • 43” tall drill stand with Quick Lock Motor Mount,
    positive locking knob and wheels.
  • Hand-crank can be mounted on either side of the drill stand. The stand angle is adjustable up to 45°.
  • Built-in Water Swivel.
  • 1-1/4” x 7 UNC Spindle.
  • 5/8” x 11 UNC Adapter (optional).
Supplier's Site

Technical Specifications

  CS UNITEC
Product Category Hand Drills
Product Number 2 1328 0050 SV
Product Name 12" Pneumatic Core Drilling Machine
Power 2800 watts
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Specialty / Other; Reversible air drill
Chuck Size 0.3937 inch (10 mm)
View Details
5,300 rpm High Speed VSR Drywall Scrugun - DW255 - DEWALT Industrial Tool Co.
Specs
Power Power Tools
Type Pistol Grip
Amps 6 amps
View Details
Electric Portable Drill - 1676-6 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Chuck Size 0.5000 inch (12.7 mm)
Weight 11.5 lbs (5.22 kg)
View Details
Drill with Chuck, Power Output: 290 W (.39HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Inline
Chuck Size 0.0197 to 0.3937 inch (0.5000 to 10 mm)
View Details