COSA Xentaur Corporation Dew Point Transmitter Model XDT XENTAUR XDT

Description
Electronics The XDT transmitter electronics take full advantage of state of the art microprocessor technology and offer many advanced intelligent features. With optional dual alarms, analog and digital outputs, the Xentaur dewpoint transmitters can be used as indicators, alarm units or controllers. Programmable Alarm Relays Option The two optional alarm relays can be independently programmed to switch at any dew point with variable hysteresis, which makes the transmitter ideally suited as an energy saving controller for desiccant dryers in “dew point demand” mode or safety cutoff in process control, high power laser, etc. The status of the relays is shown on the display with flashing "HI" or "LO" indicators while displaying the dew point. User Friendly Interface The dew point meter is operated through a menu driven user interface consisting of a custom LCD display with backlight, and four push buttons. The push buttons can be used to display several different engineering units which can be: Dew Point in ºC, ºF, ppmv, g H2O/M3, lbs H2O/million scf. SpanCheck™ in the Field This field calibration procedure is fully automated and the user is prompted through a simple one minute procedure, which requires no additional equipment.
Description
Electronics The XDT transmitter electronics take full advantage of state of the art microprocessor technology and offer many advanced intelligent features. With optional dual alarms, analog and digital outputs, the Xentaur dewpoint transmitters can be used as indicators, alarm units or controllers. Programmable Alarm Relays Option The two optional alarm relays can be independently programmed to switch at any dew point with variable hysteresis, which makes the transmitter ideally suited as an energy saving controller for desiccant dryers in “dew point demand” mode or safety cutoff in process control, high power laser, etc. The status of the relays is shown on the display with flashing "HI" or "LO" indicators while displaying the dew point. User Friendly Interface The dew point meter is operated through a menu driven user interface consisting of a custom LCD display with backlight, and four push buttons. The push buttons can be used to display several different engineering units which can be: Dew Point in ºC, ºF, ppmv, g H2O/M3, lbs H2O/million scf. SpanCheck™ in the Field This field calibration procedure is fully automated and the user is prompted through a simple one minute procedure, which requires no additional equipment.

Suppliers

Company
Product
Description
Supplier Links
Dew Point Transmitter Model XDT - XENTAUR XDT - COSA Xentaur Corporation
Yaphank, NY, USA
Dew Point Transmitter Model XDT
XENTAUR XDT
Dew Point Transmitter Model XDT XENTAUR XDT
Electronics The XDT transmitter electronics take full advantage of state of the art microprocessor technology and offer many advanced intelligent features. With optional dual alarms, analog and digital outputs, the Xentaur dewpoint transmitters can be used as indicators, alarm units or controllers. Programmable Alarm Relays Option The two optional alarm relays can be independently programmed to switch at any dew point with variable hysteresis, which makes the transmitter ideally suited as an energy saving controller for desiccant dryers in “dew point demand” mode or safety cutoff in process control, high power laser, etc. The status of the relays is shown on the display with flashing "HI" or "LO" indicators while displaying the dew point. User Friendly Interface The dew point meter is operated through a menu driven user interface consisting of a custom LCD display with backlight, and four push buttons. The push buttons can be used to display several different engineering units which can be: Dew Point in ºC, ºF, ppmv, g H2O/M3, lbs H2O/million scf. SpanCheck™ in the Field This field calibration procedure is fully automated and the user is prompted through a simple one minute procedure, which requires no additional equipment.

Electronics
The XDT transmitter electronics take full advantage of state of the art microprocessor technology and offer many advanced intelligent features. With optional dual alarms, analog and digital outputs, the Xentaur dewpoint transmitters can be used as indicators, alarm units or controllers.

Programmable Alarm Relays Option
The two optional alarm relays can be independently programmed to switch at any dew point with variable hysteresis, which makes the transmitter ideally suited as an energy saving controller for desiccant dryers in “dew point demand” mode or safety cutoff in process control, high power laser, etc. The status of the relays is shown on the display with flashing "HI" or "LO" indicators while displaying the dew point.
User Friendly Interface
The dew point meter is operated through a menu driven user interface consisting of a custom LCD display with backlight, and four push buttons. The push buttons can be used to display several different engineering units which can be: Dew Point in ºC, ºF, ppmv, g H2O/M3, lbs H2O/million scf.


SpanCheck™ in the Field

This field calibration procedure is fully automated and the user is prompted through a simple one minute procedure, which requires no additional equipment.

Supplier's Site

Technical Specifications

  COSA Xentaur Corporation
Product Category Moisture Meters
Product Number XENTAUR XDT
Product Name Dew Point Transmitter Model XDT
Variables Measured DewPoint
Form Factor Transmitter; Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
Dew Point Accuracy -3.60 to 3.60 +/-F (-2.00 to 2.00 +/-C)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrostat EFR 012 - 01245.9-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details
Intrinsically Safe Dewpoint Transmitter - Model SDT-Ex - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Transmitter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Handheld Hygrometer - PCE-555 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details
Humidity, Moisture Sensors - 2952-153435-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 1.8 %
View Details