CO2Meter.com Zirconia Oxygen Sensor System

Description
The Zirconia Oxygen Sensor System offers a complete oxygen level measurement solution removing the need for customers to develop their own electronics. It can be used in combustion control systems, coal, oil, gas, biomass and in oxygen generation systems. When connected to the OXY-LC interface board, the Zirconia oxygen sensor can measure oxygen concentrations of 0.1% to 25% or 0.1% to 100% with a 4-20mA analog output. (See Sensor and Interface Selection Guide) Features Zirconium dioxide technology (non-depleting) Integral heating element Linear output signal M18x1.5 screw mounting All stainless steel construction both internally and externally Variety of probe mounting positions available; 28mm, 45mm & 55mm Models Zirconia Oxygen Sensor System - consists of SST’s fast response (<4s T90) zirconium dioxide (ZrO₂) screw fit sensor in conjunction with the OXY-LC oxygen sensor interface board. (Please Note, Probe and Sensor Interface Board must be purchased separately for Sensor System) OXY-02S-FR-T2-18BM-C - Zirconia Probe - zirconium dioxide oxygen sensor that holds a 28mm long length for easy install. OXY-02S-FR-T2-18A-00 3 - Zirconia Probe - zirconium dioxide oxygen sensor that holds a 55mm long length for easy install. OXY-LC-A25-455 Oxygen Sensor Interface Board - offers a complete 0-25% oxygen measurement solution, removing the need for customers to develop their own electronics. OXY-LC-V25-455 Oxygen Sensor Interface Board - offers a complete 0-25% oxygen measurement solution, with 0-10V, and 4.55V OXY-LC-V100-455 Oxygen Sensor Interface Board - offers a complete 0-100% oxygen measurement solution, with 0-10V, and 4.55V. OXY-LC-A100-455 Oxygen Sensor Interface Board - offers a complete 0-100% oxygen measurement solution, with 4-20mA, and 4.55V. OXY-LC-485 - offers 25% or 100% oxygen ranges, including 4-20mA, and RS485 digital output.
Request a Quote
Description
The Zirconia Oxygen Sensor System offers a complete oxygen level measurement solution removing the need for customers to develop their own electronics. It can be used in combustion control systems, coal, oil, gas, biomass and in oxygen generation systems. When connected to the OXY-LC interface board, the Zirconia oxygen sensor can measure oxygen concentrations of 0.1% to 25% or 0.1% to 100% with a 4-20mA analog output. (See Sensor and Interface Selection Guide) Features Zirconium dioxide technology (non-depleting) Integral heating element Linear output signal M18x1.5 screw mounting All stainless steel construction both internally and externally Variety of probe mounting positions available; 28mm, 45mm & 55mm Models Zirconia Oxygen Sensor System - consists of SST’s fast response (<4s T90) zirconium dioxide (ZrO₂) screw fit sensor in conjunction with the OXY-LC oxygen sensor interface board. (Please Note, Probe and Sensor Interface Board must be purchased separately for Sensor System) OXY-02S-FR-T2-18BM-C - Zirconia Probe - zirconium dioxide oxygen sensor that holds a 28mm long length for easy install. OXY-02S-FR-T2-18A-00 3 - Zirconia Probe - zirconium dioxide oxygen sensor that holds a 55mm long length for easy install. OXY-LC-A25-455 Oxygen Sensor Interface Board - offers a complete 0-25% oxygen measurement solution, removing the need for customers to develop their own electronics. OXY-LC-V25-455 Oxygen Sensor Interface Board - offers a complete 0-25% oxygen measurement solution, with 0-10V, and 4.55V OXY-LC-V100-455 Oxygen Sensor Interface Board - offers a complete 0-100% oxygen measurement solution, with 0-10V, and 4.55V. OXY-LC-A100-455 Oxygen Sensor Interface Board - offers a complete 0-100% oxygen measurement solution, with 4-20mA, and 4.55V. OXY-LC-485 - offers 25% or 100% oxygen ranges, including 4-20mA, and RS485 digital output.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Zirconia Oxygen Sensor System -  - CO2Meter.com
Ormond Beach, FL, United States
Zirconia Oxygen Sensor System
Zirconia Oxygen Sensor System
The Zirconia Oxygen Sensor System offers a complete oxygen level measurement solution removing the need for customers to develop their own electronics. It can be used in combustion control systems, coal, oil, gas, biomass and in oxygen generation systems. When connected to the OXY-LC interface board, the Zirconia oxygen sensor can measure oxygen concentrations of 0.1% to 25% or 0.1% to 100% with a 4-20mA analog output. (See Sensor and Interface Selection Guide) Features Zirconium dioxide technology (non-depleting) Integral heating element Linear output signal M18x1.5 screw mounting All stainless steel construction both internally and externally Variety of probe mounting positions available; 28mm, 45mm & 55mm Models Zirconia Oxygen Sensor System - consists of SST’s fast response (<4s T90) zirconium dioxide (ZrO₂) screw fit sensor in conjunction with the OXY-LC oxygen sensor interface board. (Please Note, Probe and Sensor Interface Board must be purchased separately for Sensor System) OXY-02S-FR-T2-18BM-C - Zirconia Probe - zirconium dioxide oxygen sensor that holds a 28mm long length for easy install. OXY-02S-FR-T2-18A-00 3 - Zirconia Probe - zirconium dioxide oxygen sensor that holds a 55mm long length for easy install. OXY-LC-A25-455 Oxygen Sensor Interface Board - offers a complete 0-25% oxygen measurement solution, removing the need for customers to develop their own electronics. OXY-LC-V25-455 Oxygen Sensor Interface Board - offers a complete 0-25% oxygen measurement solution, with 0-10V, and 4.55V OXY-LC-V100-455 Oxygen Sensor Interface Board - offers a complete 0-100% oxygen measurement solution, with 0-10V, and 4.55V. OXY-LC-A100-455 Oxygen Sensor Interface Board - offers a complete 0-100% oxygen measurement solution, with 4-20mA, and 4.55V. OXY-LC-485 - offers 25% or 100% oxygen ranges, including 4-20mA, and RS485 digital output.

The Zirconia Oxygen Sensor System offers a complete oxygen level measurement solution removing the need for customers to develop their own electronics. It can be used in combustion control systems, coal, oil, gas, biomass and in oxygen generation systems.

When connected to the OXY-LC interface board, the Zirconia oxygen sensor can measure oxygen concentrations of 0.1% to 25% or 0.1% to 100% with a 4-20mA analog output. (See Sensor and Interface Selection Guide)

Features

  • Zirconium dioxide technology (non-depleting)
  • Integral heating element
  • Linear output signal
  • M18x1.5 screw mounting
  • All stainless steel construction both internally and externally
  • Variety of probe mounting positions available; 28mm, 45mm & 55mm

Models

  • Zirconia Oxygen Sensor System - consists of SST’s fast response (<4s T90) zirconium dioxide (ZrO₂) screw fit sensor in conjunction with the OXY-LC oxygen sensor interface board.
  • (Please Note, Probe and Sensor Interface Board must be purchased separately for Sensor System)
  • OXY-02S-FR-T2-18BM-C - Zirconia Probe - zirconium dioxide oxygen sensor that holds a 28mm long length for easy install.
  • OXY-02S-FR-T2-18A-003 - Zirconia Probe - zirconium dioxide oxygen sensor that holds a 55mm long length for easy install.
  • OXY-LC-A25-455 Oxygen Sensor Interface Board - offers a complete 0-25% oxygen measurement solution, removing the need for customers to develop their own electronics.
  • OXY-LC-V25-455 Oxygen Sensor Interface Board - offers a complete 0-25% oxygen measurement solution, with 0-10V, and 4.55V
  • OXY-LC-V100-455 Oxygen Sensor Interface Board - offers a complete 0-100% oxygen measurement solution, with 0-10V, and 4.55V.
  • OXY-LC-A100-455 Oxygen Sensor Interface Board - offers a complete 0-100% oxygen measurement solution, with 4-20mA, and 4.55V.
  • OXY-LC-485 - offers 25% or 100% oxygen ranges, including 4-20mA, and RS485 digital output.
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name Zirconia Oxygen Sensor System
Gas Types O2; (Oxygen Sensor Module - Zirconia Oxygen Sensor System)
Unlock Full Specs
to access all available technical data

Similar Products

CM1107H 5% CO2 Dual Channel NDIR CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; (0-5.00% Vol)
Number of Gases Monitored Single
View Details
Gas Sensor Development Kit -  - CO2Meter.com
Specs
Gas Types O2; (Oxygen Sensor Module - Gas Sensor Development Kit)
Number of Gases Monitored Single
View Details
SprintIR®-R 100% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; (0-100%)
Number of Gases Monitored Single
View Details
Nitrogen Dioxide NO2 Combustible Fixed Gas Detector (0-100ppm) -  - CO2Meter.com
Specs
Gas Types Combustible; NO2; (Combustible Fixed Gas Detectors - Nitrogen Dioxide NO2 Combustible Fixed Gas Detector (0-100ppm))
Number of Gases Monitored Single
Operating Temperature -30 to 122 F (-34 to 50 C)
View Details