Produced for use with Rotary Table or individual machines, with or without power unit.
Both styles use aluminum bronze vertical way bars.
Linear ball bearings and 2.00" dia. induction hardened chrome plated way bars used for horizontal travel.
Use of hydraulic cylinders for vertical & horizontal travel.
Vertical and horizontal travels are adjustable with on board limit switches.
Specifications
| Cycle Time (min.) | 20 sec. | |
| Capacity (Max.) | 100 lbs. | (45.36 kg) |
| Horizontal Stroke | 36 in. | (91.5 cm) |
| Vertical Stroke | 12 in. | (30.5cm) |
| CMH Manufacturing Co. | |
|---|---|
| Product Category | Foundry Equipment and Supplies |
| Product Name | Slide-In Casting Catchers |