CITGO A/W Hydraulic Oils are superior anti-wear hydraulic and circulating fluids specially formulated with thermally stable additives. These oils offer outstanding resistance to sludge formation, are chemically stable, and exhibit excellent anti-wear protection.
CITGO A/W Hydraulic Oils offer trouble-free service in high-pressure, high-output industrial hydraulic circuits. CITGO A/W Hydraulic Oils have these outstanding properties:
Utilize thermally stable zinc-type additives, virtually eliminating heat-related sludge formation in sensitive electro-hydraulic servos. These oils are recommended for use in N/C machine tools and other high-output equipment where sustained heat is prevalent.
Inhibited against rusting in both fresh and sea water and pass both A and B Sequences of the ASTM D 665 Turbine Oil Rust Test.
Offer excellent anti-wear protection to pumps, motors, valves and other hydraulic circuit components. Approved against stringent performance requirements including Cincinnati Lamb P-68, P-69 and P-70, Denison HF-O, and Eaton M-2950-S and I-286-S.
Resist foaming and will not foster abnormal air entrainment in properly designed hydraulic circuits.
Readily separate water permitting contaminating water to be drained from the sump.
CITGO A/W Hydraulic Oils are superior anti-wear hydraulic and circulating fluids specially formulated with thermally stable additives. These oils offer outstanding resistance to sludge formation, are chemically stable, and exhibit excellent anti-wear protection.
CITGO A/W Hydraulic Oils offer trouble-free service in high-pressure, high-output industrial hydraulic circuits. CITGO A/W Hydraulic Oils have these outstanding properties:
- Utilize thermally stable zinc-type additives, virtually eliminating heat-related sludge formation in sensitive electro-hydraulic servos. These oils are recommended for use in N/C machine tools and other high-output equipment where sustained heat is prevalent.
- Inhibited against rusting in both fresh and sea water and pass both A and B Sequences of the ASTM D 665 Turbine Oil Rust Test.
- Offer excellent anti-wear protection to pumps, motors, valves and other hydraulic circuit components. Approved against stringent performance requirements including Cincinnati Lamb P-68, P-69 and P-70, Denison HF-O, and Eaton M-2950-S and I-286-S.
- Resist foaming and will not foster abnormal air entrainment in properly designed hydraulic circuits.
- Readily separate water permitting contaminating water to be drained from the sump.