Characteristics,
- Surge Capacity to 50kA 8/20us per mode, 100kA 8/20us Total
- Hybrid TOV circuit provides immunity during high line conditions
- No leakage current design increases life expectancy of SPD
- Visual LED fault indicator and audible alarm
- NEMA 6 (exceeds NEMA 4X or 4)
- Optional Type 2 Listed with UL1283 Filter (Data Sheet)
UL1449 4th Edition - Type 1 Listed
| CITEL SURGE PROTECTION | |
|---|---|
| Product Category | Surge Protective Devices (SPDs) |
| Product Number | M50 |
| Product Name | Type 1 Surge Protective Device |
| TVSS Signal Protection | Single Phase; Three Phase |
| Mounting | In-line or Integrally Attached |
| Standards | CE Marking; UL |
| Features | Integral Audible Alarm; NEMA Enclosure; Simple visual indicators (e.g. LEDs) |