DS50VGPVS is a Type 1 Component Assembly (Type 1CA) Surge Protective Device (SPD) for medium risk DC power applications up to 1500Vdc. The DS50VGPVS provides protection against the direct and indirect effects of lightning and has a unique no leakage current design. CITEL’s patented hybrid Metal Oxide Varistor (MOV)/Gas-filled Spark Gap (GSG) protection circuit will dramatically increase the life expectancy of the surge protector and leave no footprint within the DC power system.
UL1449 4th Edition - DC Rated SPDs
| CITEL SURGE PROTECTION | |
|---|---|
| Product Category | Surge Protective Devices (SPDs) |
| Product Number | DS50VGPVS |
| Product Name | Type 2 PV Surge Protector |
| Mounting | Symmetrical Rail 35 mm |
| Connection | Screw Down Terminals |
| Standards | UL 1449 Third Edition; UL; UTE C61-740-51: France, EN 50539-11: Europ |
| Type Designation | Type 2 |