CITEL model DS240 surge protectors are used mainly for distribution panels of single-phase and three-phase networks. They provide common-mode protection (between the active conductors and ground) and are available with an option remote alarm.
The DS240 is built with a plug-in module and a fixed base, which allows for easy access to protection modules.
UL1449 3rd Edition
| CITEL SURGE PROTECTION | |
|---|---|
| Product Category | Surge Protective Devices (SPDs) |
| Product Number | DS240 |
| Product Name | Type 2 Multi-Pole AC Surge Protector |
| TVSS Signal Protection | Single Phase; Three Phase |
| Mounting | Symmetrical Rail 35 mm |
| Connection | Screw Down Terminals |
| Standards | UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France |
| Features | Integral Disconnect; On-board Thermal Fusing |