CITEL model DS150E is a heavy duty AC Surge Protection Device (SPD) for high exposure applications such as direct lightning strikes, capacitor bank switching and large inductive loads. The DS150E is a single pole device that incorporated a multi-varistor circuit. It offers unmatched mechanical flexibility and can be installed in various worldwide system configurations with voltages up to 480V AC.
UL1449 3rd Edition
| CITEL SURGE PROTECTION | |
|---|---|
| Product Category | Surge Protective Devices (SPDs) |
| Product Number | DS150E |
| Product Name | Type 1 + 2 AC Surge Protector |
| TVSS Signal Protection | Single Phase; Three Phase |
| Mounting | Symmetrical Rail 35 mm |
| Connection | Screw Down Terminals |
| Standards | UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France |
| Features | Integral Disconnect; On-board Thermal Fusing |