CENO two channel rotary joint RCN0205A with 5GHz frequency range on each channel. This model is widely to be applied in antenna system application.CENO RCN series is called RF rotary joint. Means a group of coaxial rotary joints. This unit is employed in devices that rotate continuously and transmit high frequency(up to 50GHz)and high speed digital signal from stationary part to rotating part. CENO RF rotary joint channel number range from 2-5 channel. Different connector type for customer choosing.
| CENO Electronics Technology Co., Ltd. | |
|---|---|
| Product Category | RF Rotary Joints |
| Product Number | RCN0208A |
| Product Name | RF Radio Frequency Rotary Joint 2 channels SMA Female |