CENO Electronics Technology Co., Ltd. Large Size Slip Rings ECN435-04P-12S

Description
This is a large size slip ring, with a through bore size of 435mm. They have 6 group K type thermocouple signals. It is mainly used for food automation equipment, and not only has stable transmission performance, but also good rotation performance. CENO production processes allow theses slip rings to be built in an assembly line fashion that significantly reduces delivery time and price. Features Center hole is easy to install, as well as integrate hydraulic, pneumatic, fiber optical, RF rotary joint Low friction, low torque, smooth rotation Low maintenance requirements Applications Food automation Cable reel For offshore oil rigs Optional Through hole size Circuit number Installation way IP protection grade
Description
This is a large size slip ring, with a through bore size of 435mm. They have 6 group K type thermocouple signals. It is mainly used for food automation equipment, and not only has stable transmission performance, but also good rotation performance. CENO production processes allow theses slip rings to be built in an assembly line fashion that significantly reduces delivery time and price. Features Center hole is easy to install, as well as integrate hydraulic, pneumatic, fiber optical, RF rotary joint Low friction, low torque, smooth rotation Low maintenance requirements Applications Food automation Cable reel For offshore oil rigs Optional Through hole size Circuit number Installation way IP protection grade

Suppliers

Company
Product
Description
Supplier Links
Large Size Slip Rings - ECN435-04P-12S - CENO Electronics Technology Co., Ltd.
Shenzhen, China
Large Size Slip Rings
ECN435-04P-12S
Large Size Slip Rings ECN435-04P-12S
This is a large size slip ring, with a through bore size of 435mm. They have 6 group K type thermocouple signals. It is mainly used for food automation equipment, and not only has stable transmission performance, but also good rotation performance. CENO production processes allow theses slip rings to be built in an assembly line fashion that significantly reduces delivery time and price. Features Center hole is easy to install, as well as integrate hydraulic, pneumatic, fiber optical, RF rotary joint Low friction, low torque, smooth rotation Low maintenance requirements Applications Food automation Cable reel For offshore oil rigs Optional Through hole size Circuit number Installation way IP protection grade

This is a large size slip ring, with a through bore size of 435mm. They have 6 group K type thermocouple signals. It is mainly used for food automation equipment, and not only has stable transmission performance, but also good rotation performance. CENO production processes allow theses slip rings to be built in an assembly line fashion that significantly reduces delivery time and price.

Features

  • Center hole is easy to install, as well as integrate hydraulic, pneumatic, fiber optical, RF rotary joint
  • Low friction, low torque, smooth rotation
  • Low maintenance requirements

Applications

  • Food automation
  • Cable reel
  • For offshore oil rigs

Optional

  • Through hole size
  • Circuit number
  • Installation way
  • IP protection grade
Supplier's Site

Technical Specifications

  CENO Electronics Technology Co., Ltd.
Product Category Slip Rings
Product Number ECN435-04P-12S
Product Name Large Size Slip Rings
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.0 to 60 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Solid Shaft Flange Slip Ring DHS019 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 30
Outer Diameter 0.7480 inch (19 mm)
View Details
2.50
United Equipment Accessories, Inc.
Specs
Speed 50 rpm
Maximum Voltage 28 to 600 volts
Maximum Current 7.5 to 600 amps
View Details