CENO Electronics Technology Co., Ltd. Slip Ring Thermocouple Signal 4 x type IP54 ECN155-04S

Description
Big size slip-ring is named for its large size. It gets big through hole size and high protection level, is generally used in larger equipment and systems. The system can be fitted directly to the center of the rotation, to resolve the transmission problem of current and signal. This kind of large size slip ring with high protection grade is widely used in sewage treatment, large material transfer equipment and other systems.
Description
Big size slip-ring is named for its large size. It gets big through hole size and high protection level, is generally used in larger equipment and systems. The system can be fitted directly to the center of the rotation, to resolve the transmission problem of current and signal. This kind of large size slip ring with high protection grade is widely used in sewage treatment, large material transfer equipment and other systems.

Suppliers

Company
Product
Description
Supplier Links
Slip Ring Thermocouple Signal 4 x  type IP54 - ECN155-04S - CENO Electronics Technology Co., Ltd.
Shenzhen, China
Slip Ring Thermocouple Signal 4 x type IP54
ECN155-04S
Slip Ring Thermocouple Signal 4 x type IP54 ECN155-04S
Big size slip-ring is named for its large size. It gets big through hole size and high protection level, is generally used in larger equipment and systems. The system can be fitted directly to the center of the rotation, to resolve the transmission problem of current and signal. This kind of large size slip ring with high protection grade is widely used in sewage treatment, large material transfer equipment and other systems.

Big size slip-ring is named for its large size. It gets big through hole size and high protection level, is generally used in larger equipment and systems. The system can be fitted directly to the center of the rotation, to resolve the transmission problem of current and signal. This kind of large size slip ring with high protection grade is widely used in sewage treatment, large material transfer equipment and other systems.

Supplier's Site

Technical Specifications

  CENO Electronics Technology Co., Ltd.
Product Category Slip Rings
Product Number ECN155-04S
Product Name Slip Ring Thermocouple Signal 4 x type IP54
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.0 to 100 rpm
Maximum Voltage 380 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ethernet Thru-bore Slip Ring, ESET Series - ESET128 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Slip Ring Design Capsule
Total # of Circuits 20
Speed 250 rpm
View Details
Slip Ring Multi-Channel 150 circuits IF signal - ECN000-128P-30S - CENO Electronics Technology Co., Ltd.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.0 to 50 rpm
View Details