CENO Electronics Technology Co., Ltd. Through Hole Slip Ring ECN038-06P2-12S

Description
Slip rings are used in electromechanical applications for transmitting power, electrical signals and data through a 360° rotating joint from a stationary part to a freely rotating part. Typical use applications are cranes and radars Features Center hole is easy to install, as well as integrate hydraulic, pneumatic, fiber optical, RF rotary joint Low friction, long life, Low torque, smooth rotation Transmit data and analog signal, compatible with data bus protocol Applications Radar antenna Construction engineering Industrial automation Lithium battery equipment Optional Through hole size Circuit &Current Installation way IP protection grade
Description
Slip rings are used in electromechanical applications for transmitting power, electrical signals and data through a 360° rotating joint from a stationary part to a freely rotating part. Typical use applications are cranes and radars Features Center hole is easy to install, as well as integrate hydraulic, pneumatic, fiber optical, RF rotary joint Low friction, long life, Low torque, smooth rotation Transmit data and analog signal, compatible with data bus protocol Applications Radar antenna Construction engineering Industrial automation Lithium battery equipment Optional Through hole size Circuit &Current Installation way IP protection grade

Suppliers

Company
Product
Description
Supplier Links
Through Hole Slip Ring - ECN038-06P2-12S - CENO Electronics Technology Co., Ltd.
Shenzhen, China
Through Hole Slip Ring
ECN038-06P2-12S
Through Hole Slip Ring ECN038-06P2-12S
Slip rings are used in electromechanical applications for transmitting power, electrical signals and data through a 360° rotating joint from a stationary part to a freely rotating part. Typical use applications are cranes and radars Features Center hole is easy to install, as well as integrate hydraulic, pneumatic, fiber optical, RF rotary joint Low friction, long life, Low torque, smooth rotation Transmit data and analog signal, compatible with data bus protocol Applications Radar antenna Construction engineering Industrial automation Lithium battery equipment Optional Through hole size Circuit &Current Installation way IP protection grade

Slip rings are used in electromechanical applications for transmitting power, electrical signals and data through a 360° rotating joint from a stationary part to a freely rotating part. Typical use applications are cranes and radars

Features

  • Center hole is easy to install, as well as integrate hydraulic, pneumatic, fiber optical, RF rotary joint
  • Low friction, long life, Low torque, smooth rotation
  • Transmit data and analog signal, compatible with data bus protocol

Applications

  • Radar antenna
  • Construction engineering
  • Industrial automation
  • Lithium battery equipment

Optional

  • Through hole size
  • Circuit &Current
  • Installation way
  • IP protection grade
Supplier's Site

Technical Specifications

  CENO Electronics Technology Co., Ltd.
Product Category Slip Rings
Product Number ECN038-06P2-12S
Product Name Through Hole Slip Ring
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.0 to 100 rpm
Maximum Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Radial Capsules For Every Application - 2389-00 - Electro-Miniatures Corporation
Specs
Slip Ring Design Capsule
Configuration Drum Type
Maximum Voltage 250 volts
View Details
Slip Ring Servo-motor 16xswitch 2x1000M Ethernet - ECN080-20P-44S-02EG - CENO Electronics Technology Co., Ltd.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.0 to 100 rpm
View Details