CENO Electronics Technology Co., Ltd. Slip Ring USB Signal low noise 30mO 300rpm ECN020-01U2

Description
ECN020-01U2 is a high definition signal slip ring with 1 group USB2.0, developed by CENO company, which taking the lead of originality in its area with advanced design idea and manufacturing technology. It is perfectly applied to Video Surveillance field and other signals in 360° continuous rotation. It is of high quality and reliability. Compact size, stable electrical and signal performance, low friction and torque, thicker precious metal plate, longer life. Can be apply for automatic machines which require rotating transfer electric/signal/gas/ liquid, solve wire winding problems. We can make customized slip ring to rotating transfer RS485/232/422, CANBUS, Profibus, CC-link, USB3.0, Gigabit Ethernet etc.
Description
ECN020-01U2 is a high definition signal slip ring with 1 group USB2.0, developed by CENO company, which taking the lead of originality in its area with advanced design idea and manufacturing technology. It is perfectly applied to Video Surveillance field and other signals in 360° continuous rotation. It is of high quality and reliability. Compact size, stable electrical and signal performance, low friction and torque, thicker precious metal plate, longer life. Can be apply for automatic machines which require rotating transfer electric/signal/gas/ liquid, solve wire winding problems. We can make customized slip ring to rotating transfer RS485/232/422, CANBUS, Profibus, CC-link, USB3.0, Gigabit Ethernet etc.

Suppliers

Company
Product
Description
Supplier Links
Slip Ring USB Signal low noise 30mO 300rpm - ECN020-01U2 - CENO Electronics Technology Co., Ltd.
Shenzhen, China
Slip Ring USB Signal low noise 30mO 300rpm
ECN020-01U2
Slip Ring USB Signal low noise 30mO 300rpm ECN020-01U2
ECN020-01U2 is a high definition signal slip ring with 1 group USB2.0, developed by CENO company, which taking the lead of originality in its area with advanced design idea and manufacturing technology. It is perfectly applied to Video Surveillance field and other signals in 360° continuous rotation. It is of high quality and reliability. Compact size, stable electrical and signal performance, low friction and torque, thicker precious metal plate, longer life. Can be apply for automatic machines which require rotating transfer electric/signal/gas/ liquid, solve wire winding problems. We can make customized slip ring to rotating transfer RS485/232/422, CANBUS, Profibus, CC-link, USB3.0, Gigabit Ethernet etc.

ECN020-01U2 is a high definition signal slip ring with 1 group USB2.0, developed by CENO company, which taking the lead of originality in its area with advanced design idea and manufacturing technology. It is perfectly applied to Video Surveillance field and other signals in 360° continuous rotation. It is of high quality and reliability. Compact size, stable electrical and signal performance, low friction and torque, thicker precious metal plate, longer life. Can be apply for automatic machines which require rotating transfer electric/signal/gas/liquid, solve wire winding problems. We can make customized slip ring to rotating transfer RS485/232/422, CANBUS, Profibus, CC-link, USB3.0, Gigabit Ethernet etc.

Supplier's Site

Technical Specifications

  CENO Electronics Technology Co., Ltd.
Product Category Slip Rings
Product Number ECN020-01U2
Product Name Slip Ring USB Signal low noise 30mO 300rpm
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.0 to 300 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ingiant Photoelectric slip ring combination 25-channel 2A electrical slip ring and 1-channel fiber optic slip ring -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 25
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
1.50
United Equipment Accessories, Inc.
Specs
Total # of Circuits 1 to 100
Speed 100 rpm
Maximum Voltage 28 to 600 volts
View Details