CENO Electronics Technology Co., Ltd. Slip Ring Capsule without flange OD 7.9mm CCN07A

Description
CCN series is the series which has smallest outer diameter in capsule slip ring.Its gold to gold contact surface make electrical noise extremely low.Circuit number up to 12 and current rating for each circuit could from milliampere to 1Amp.Widely to be used in various applications,like drone,medical machine,camera and so on.Whatever need 360 degree unlimited rotation and transfer signal from stationary to rotation structure could use CENO slip ring to realize the purpose.
Description
CCN series is the series which has smallest outer diameter in capsule slip ring.Its gold to gold contact surface make electrical noise extremely low.Circuit number up to 12 and current rating for each circuit could from milliampere to 1Amp.Widely to be used in various applications,like drone,medical machine,camera and so on.Whatever need 360 degree unlimited rotation and transfer signal from stationary to rotation structure could use CENO slip ring to realize the purpose.

Suppliers

Company
Product
Description
Supplier Links
Slip Ring Capsule without flange OD 7.9mm - CCN07A - CENO Electronics Technology Co., Ltd.
Shenzhen, China
Slip Ring Capsule without flange OD 7.9mm
CCN07A
Slip Ring Capsule without flange OD 7.9mm CCN07A
CCN series is the series which has smallest outer diameter in capsule slip ring.Its gold to gold contact surface make electrical noise extremely low.Circuit number up to 12 and current rating for each circuit could from milliampere to 1Amp.Widely to be used in various applications,like drone,medical machine,camera and so on.Whatever need 360 degree unlimited rotation and transfer signal from stationary to rotation structure could use CENO slip ring to realize the purpose.

CCN series is the series which has smallest outer diameter in capsule slip ring.Its gold to gold contact surface make electrical noise extremely low.Circuit number up to 12 and current rating for each circuit could from milliampere to 1Amp.Widely to be used in various applications,like drone,medical machine,camera and so on.Whatever need 360 degree unlimited rotation and transfer signal from stationary to rotation structure could use CENO slip ring to realize the purpose.

Supplier's Site

Technical Specifications

  CENO Electronics Technology Co., Ltd.
Product Category Slip Rings
Product Number CCN07A
Product Name Slip Ring Capsule without flange OD 7.9mm
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.0 to 300 rpm
Maximum Voltage 48 volts
Maximum Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ingiant Military quality single-channel photoelectric slip ring 47mm with 65 channels power and signal -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 65
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
.500
United Equipment Accessories, Inc.
Specs
Total # of Circuits 1 to 50
Speed 150 rpm
Maximum Voltage 25 to 600 volts
View Details