CENO Electronics Technology Co., Ltd. Slip Ring Multi-Channel 130 circuits signal ACN-130S

Description
ACN-130S is Multi-channels slip ring with 130 circuits of signal from CENO electrical company. It's a special slip ring in CENO for there are as many as 500 channels, it also could integrate big or weak current, analog signal, digital signal, even fiber radio frequency or ultrasonic signal. Mainly used on precision equipment, such as in medical equipment, analytical instrument, there are many special features like long lift span, low dynamic resistance fluctuation only 5m? and many optional items such as working speed, signal type, circuits number in ACN-130S multi-channels slip ring.
Description
ACN-130S is Multi-channels slip ring with 130 circuits of signal from CENO electrical company. It's a special slip ring in CENO for there are as many as 500 channels, it also could integrate big or weak current, analog signal, digital signal, even fiber radio frequency or ultrasonic signal. Mainly used on precision equipment, such as in medical equipment, analytical instrument, there are many special features like long lift span, low dynamic resistance fluctuation only 5m? and many optional items such as working speed, signal type, circuits number in ACN-130S multi-channels slip ring.

Suppliers

Company
Product
Description
Supplier Links
Slip Ring Multi-Channel 130 circuits signal - ACN-130S - CENO Electronics Technology Co., Ltd.
Shenzhen, China
Slip Ring Multi-Channel 130 circuits signal
ACN-130S
Slip Ring Multi-Channel 130 circuits signal ACN-130S
ACN-130S is Multi-channels slip ring with 130 circuits of signal from CENO electrical company. It's a special slip ring in CENO for there are as many as 500 channels, it also could integrate big or weak current, analog signal, digital signal, even fiber radio frequency or ultrasonic signal. Mainly used on precision equipment, such as in medical equipment, analytical instrument, there are many special features like long lift span, low dynamic resistance fluctuation only 5m? and many optional items such as working speed, signal type, circuits number in ACN-130S multi-channels slip ring.

ACN-130S is Multi-channels slip ring with 130 circuits of signal from CENO electrical company. It's a special slip ring in CENO for there are as many as 500 channels, it also could integrate big or weak current, analog signal, digital signal, even fiber radio frequency or ultrasonic signal. Mainly used on precision equipment, such as in medical equipment, analytical instrument, there are many special features like long lift span, low dynamic resistance fluctuation only 5m? and many optional items such as working speed, signal type, circuits number in ACN-130S multi-channels slip ring.

Supplier's Site

Technical Specifications

  CENO Electronics Technology Co., Ltd.
Product Category Slip Rings
Product Number ACN-130S
Product Name Slip Ring Multi-Channel 130 circuits signal
Slip Ring Design Capsule
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ingiant 17 channels Fiber Optical Slip Ring For Hd Network Monitoring Systems -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 17
Speed 0.0 to 1200 rpm
Maximum Voltage 0.0 to 240 volts
View Details
.500
United Equipment Accessories, Inc.
Specs
Total # of Circuits 1 to 50
Speed 150 rpm
Maximum Voltage 25 to 600 volts
View Details