CECOR’s Drum Top Sump Cleaner Air Operated is for companies on a tight budget that want to remove fluid & sludge from their sump. This unit has suction lift of 12′ hg (Mecury) or 163′ of water. This drum top has overflow protection and comes with a 20′ oil resistant 1/2′ air hose.
If you are trying to step into the sump cleaning lightly to remove the grueling pail-n-shovel then this may be your best option. You can include our 55 gallon drum tank to make this air operated drum top sump cleaner mobil.
Convert any 55-gallon drum tank into an economical sump cleaner with a CECOR drum top.
Power the drum top units by air.
Sets on top of standard open ended 55 gallon drums or CECOR TX-55PL. Drum tops can easily be lifted and moved from one drum tank to another.
Collect spent coolant from machine tool sumps using high-suction lift. (See our Sump Shark sump cleaner product line for pump out and filter capabilities.)
Ideal for removal of solids entrenched in fluids such as those found in machine tool sumps.
CECOR’s drum top sump cleaner is air operated and helps you beat the grueling pail-n-shovel process of cleaning messy sumps. This is the first step in our line of sump cleaners. The drump top sump cleaner has few options then our Sump Shark sump cleaners but it will give you a good start.
Use any 55-gallon drum tank
Power the drum top units by air.
Sets on top of standard open ended 55 gallon drums
Full Specs
Series:
SA3
Tank Size:
55 Gal Drum (not included)
Transport:
N/A
Suction Lift:
12" Hg (Mercury)
Filter:
N/A
Clean out Door
N/A
Pump:
Air-operated venturi
Pressure discharge:
N/A
Min. Air Requirements:
1/2" air service with line pressure of 75 to 120 PSI
Overfill Prevention:
Automatic overfill protection
Hose:
1-1/2" ID x 10' oil resistant PVC suction hose including quick-disconnect coupler.
Tools:
(1) Straight, (1) flexible and (1) flared nozzle tool
Dimensions:
27" L x 27" W x 9" H
Shipping Weight:
60 lbs
CECOR’s Drum Top Sump Cleaner Air Operated is for companies on a tight budget that want to remove fluid & sludge from their sump. This unit has suction lift of 12″ hg (Mecury) or 163″ of water. This drum top has overflow protection and comes with a 20′ oil resistant 1/2″ air hose.
If you are trying to step into the sump cleaning lightly to remove the grueling pail-n-shovel then this may be your best option. You can include our 55 gallon drum tank to make this air operated drum top sump cleaner mobil.
- Convert any 55-gallon drum tank into an economical sump cleaner with a CECOR drum top.
- Power the drum top units by air.
- Sets on top of standard open ended 55 gallon drums or CECOR TX-55PL. Drum tops can easily be lifted and moved from one drum tank to another.
- Collect spent coolant from machine tool sumps using high-suction lift. (See our Sump Shark sump cleaner product line for pump out and filter capabilities.)
- Ideal for removal of solids entrenched in fluids such as those found in machine tool sumps.
CECOR’s drum top sump cleaner is air operated and helps you beat the grueling pail-n-shovel process of cleaning messy sumps. This is the first step in our line of sump cleaners. The drump top sump cleaner has few options then our Sump Shark sump cleaners but it will give you a good start.
- Use any 55-gallon drum tank
- Power the drum top units by air.
- Sets on top of standard open ended 55 gallon drums
Full Specs
|
Series: | SA3 |
|
Tank Size: | 55 Gal Drum (not included) |
|
Transport: | N/A |
|
Suction Lift: | 12" Hg (Mercury) |
|
Filter: | N/A |
|
Clean out Door | N/A |
|
Pump: | Air-operated venturi |
|
Pressure discharge: | N/A |
|
Min. Air Requirements: | 1/2" air service with line pressure of 75 to 120 PSI |
|
Overfill Prevention: | Automatic overfill protection |
|
Hose: | 1-1/2" ID x 10' oil resistant PVC suction hose including quick-disconnect coupler. |
|
Tools: | (1) Straight, (1) flexible and (1) flared nozzle tool |
|
Dimensions: | 27" L x 27" W x 9" H |
|
Shipping Weight: | 60 lbs |