CDE Global Ltd. EvoWash Sand Washing Plant EvoWash 102

Description
The CDE EvoWash sand washing plant offers unrivalled control of silt cut points, effectively eliminating loss of quality fines to your settling ponds or water treatment phase. The EvoWash sand washing system is proven technology in many global applications where it has been applied to replace traditional sand washing technology such as bucket wheels or screw classifiers due to its ability to effectively remove minus 63 micron material from the washed sand product. There are many models available within the range offering production of single sands, dual sands or multiple sands. The system can also be effectively applied to the production of specialist sands such as filter sands, silica sands and USPGA golf sands, Further details on the specification of individual models within our range can be found by clicking on the revelant model number below. Naming convention: Single sand production - model numbers ending in '1' Dual sand production - model numbers ending in '2'
Description
The CDE EvoWash sand washing plant offers unrivalled control of silt cut points, effectively eliminating loss of quality fines to your settling ponds or water treatment phase. The EvoWash sand washing system is proven technology in many global applications where it has been applied to replace traditional sand washing technology such as bucket wheels or screw classifiers due to its ability to effectively remove minus 63 micron material from the washed sand product. There are many models available within the range offering production of single sands, dual sands or multiple sands. The system can also be effectively applied to the production of specialist sands such as filter sands, silica sands and USPGA golf sands, Further details on the specification of individual models within our range can be found by clicking on the revelant model number below. Naming convention: Single sand production - model numbers ending in '1' Dual sand production - model numbers ending in '2'

Suppliers

Company
Product
Description
Supplier Links
EvoWash Sand Washing Plant - EvoWash 102 - CDE Global Ltd.
Cookstown, Tyrone, United Kingdom
EvoWash Sand Washing Plant
EvoWash 102
EvoWash Sand Washing Plant EvoWash 102
The CDE EvoWash sand washing plant offers unrivalled control of silt cut points, effectively eliminating loss of quality fines to your settling ponds or water treatment phase. The EvoWash sand washing system is proven technology in many global applications where it has been applied to replace traditional sand washing technology such as bucket wheels or screw classifiers due to its ability to effectively remove minus 63 micron material from the washed sand product. There are many models available within the range offering production of single sands, dual sands or multiple sands. The system can also be effectively applied to the production of specialist sands such as filter sands, silica sands and USPGA golf sands, Further details on the specification of individual models within our range can be found by clicking on the revelant model number below. Naming convention: Single sand production - model numbers ending in '1' Dual sand production - model numbers ending in '2'

The CDE EvoWash sand washing plant offers unrivalled control of silt cut points,
effectively eliminating loss of quality fines to your settling ponds or water
treatment phase. The EvoWash sand washing system is proven technology in many global applications where it has been applied to replace traditional sand washing technology such as bucket wheels or screw classifiers due to its ability to effectively remove minus 63 micron material from the washed sand product. There are many models available within the range offering production of single sands, dual sands or multiple sands. The system can also be effectively applied to the production of specialist sands such as filter sands, silica sands and USPGA golf sands, Further details on the specification of individual models within our range can be found by clicking on the revelant model number below.
Naming convention:
Single sand production - model numbers ending in '1'
Dual sand production - model numbers ending in '2'

Supplier's Site

Technical Specifications

  CDE Global Ltd.
Product Category Separators, Classifiers, and Screeners
Product Number EvoWash 102
Product Name EvoWash Sand Washing Plant
Equipment Type Water / Hydraulic Classifier
Unlock Full Specs
to access all available technical data

Similar Products

High-Speed Vibrating Screens -  - Triple/S Dynamics, Inc.
Triple/S Dynamics, Inc.
Specs
Equipment Type Screener - Rectangular Deck
Screen Action/ Cleaning Vibratory / Shaking Action
Operation Dewatering / Washing / Desliming (optional feature); Fines Removal / Dedusting (optional feature); Grading (optional feature)
View Details
6 Inch (in) Inlet and Discharge Size Vooner Inlet Separator (VIS) - VIS-6 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
Capacity / Throughput 10.58 lbs/hr (48 kg/hr)
View Details
Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details
EvoWash Sand Washing Plant - EvoWash 201 - CDE Global Ltd.
Specs
Equipment Type Water / Hydraulic Classifier
Operation Dewatering / Washing / Desliming
Capacity / Throughput 400000 lbs/hr (1.81E6 kg/hr)
View Details