CASTECH, Inc. Dove Prisms DRP-200-200-UVFS

Description
Note: • Our Dove Prisms are also available with antireflection coating on surfaces with light in and out , in order to reduce surface loss. • Coatings: optional upon request. • Other sizes are available upon request.
Request a Quote
Description
Note: • Our Dove Prisms are also available with antireflection coating on surfaces with light in and out , in order to reduce surface loss. • Coatings: optional upon request. • Other sizes are available upon request.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dove Prisms - DRP-200-200-UVFS - CASTECH, Inc.
Fuzhou, China
Dove Prisms
DRP-200-200-UVFS
Dove Prisms DRP-200-200-UVFS
Note: • Our Dove Prisms are also available with antireflection coating on surfaces with light in and out , in order to reduce surface loss. • Coatings: optional upon request. • Other sizes are available upon request.

Note: • Our Dove Prisms are also available with antireflection coating on surfaces with light in and out , in order to reduce surface loss. • Coatings: optional upon request. • Other sizes are available upon request.

Supplier's Site

Technical Specifications

  CASTECH, Inc.
Product Category Optical Prisms
Product Number DRP-200-200-UVFS
Product Name Dove Prisms
Prism Type Dove
Largest Dimension 89.9 mm (3.54 inch)
Prism Material UV Grade Fused Silica
Unlock Full Specs
to access all available technical data

Similar Products

Retro-Reflectors - RRP-380-285-BK7 - CASTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector
Largest Dimension 38 mm (1.5 inch)
Prism Material BK7 Glass
View Details
Penta Prisms - RTP-254-254-BK7 - CASTECH, Inc.
Specs
Prism Type Penta
Largest Dimension 25.4 mm (1 inch)
Prism Material BK7 Glass
View Details
Porro Prisms - PRPC-254-381-UVFS - CASTECH, Inc.
Specs
Prism Type Circular Porro Prisms
Largest Dimension 38.1 mm (1.5 inch)
Prism Material UV Grade Fused Silica
View Details
Equilateral Dispersive Prisms - EQP-400-BK7 - CASTECH, Inc.
Specs
Prism Type Equilateral
Largest Dimension 40 mm (1.57 inch)
Prism Material BK7 Glass
View Details