CASTECH, Inc. Dove Prisms DRP-127-635-BK7

Description
Note: • Our Dove Prisms are also available with antireflection coating on surfaces with light in and out , in order to reduce surface loss. • Coatings: optional upon request. • Other sizes are available upon request.
Request a Quote
Description
Note: • Our Dove Prisms are also available with antireflection coating on surfaces with light in and out , in order to reduce surface loss. • Coatings: optional upon request. • Other sizes are available upon request.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dove Prisms - DRP-127-635-BK7 - CASTECH, Inc.
Fuzhou, China
Dove Prisms
DRP-127-635-BK7
Dove Prisms DRP-127-635-BK7
Note: • Our Dove Prisms are also available with antireflection coating on surfaces with light in and out , in order to reduce surface loss. • Coatings: optional upon request. • Other sizes are available upon request.

Note: • Our Dove Prisms are also available with antireflection coating on surfaces with light in and out , in order to reduce surface loss. • Coatings: optional upon request. • Other sizes are available upon request.

Supplier's Site

Technical Specifications

  CASTECH, Inc.
Product Category Optical Prisms
Product Number DRP-127-635-BK7
Product Name Dove Prisms
Prism Type Dove
Largest Dimension 18 mm (0.7087 inch)
Prism Material BK7 Glass
Unlock Full Specs
to access all available technical data

Similar Products

Porro Prisms - PRPS-127-127-BK7 - CASTECH, Inc.
Specs
Prism Type Square Porro Prisms
Largest Dimension 12.7 mm (0.5000 inch)
Prism Material BK7 Glass
View Details
Pellin Broca Prism - PBP-110-200-640-600-795-UVFS - CASTECH, Inc.
Specs
Largest Dimension 20 mm (0.7874 inch)
Prism Material UV Grade Fused Silica
Surface Quality 10-5 Scratch / Dig
View Details
Equilateral Dispersive Prisms - EQP-300-BK7 - CASTECH, Inc.
Specs
Prism Type Equilateral
Largest Dimension 30 mm (1.18 inch)
Prism Material BK7 Glass
View Details
Retro-Reflectors - RRP-127-095-BK7 - CASTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector
Largest Dimension 12.7 mm (0.5000 inch)
Prism Material BK7 Glass
View Details