CANNON Instrument Company Constant Temperature Bath TE-1500

Description
For Kinematic Viscosity from −30 °C to +10 °C ASTM D445/D446, ISO 3104/3105 The TE-1500 series constant temperature bath, with integrated thermoelectric cooling, accommodates viscometer tubes requiring a bath depth up to 12" and provides reliable temperature control from −30 °C to 10 °C. The unit accommodates up to 2 simultaneous viscosity determinations. Common Applications Formulated oil analysis Hydraulic oil analysis Additive analysis Marine fuel testing Base stock analysis Light and heavy fuel testing Waxes/paraffin Crude oil testing Glycols
Datasheet
Description
For Kinematic Viscosity from −30 °C to +10 °C ASTM D445/D446, ISO 3104/3105 The TE-1500 series constant temperature bath, with integrated thermoelectric cooling, accommodates viscometer tubes requiring a bath depth up to 12" and provides reliable temperature control from −30 °C to 10 °C. The unit accommodates up to 2 simultaneous viscosity determinations. Common Applications Formulated oil analysis Hydraulic oil analysis Additive analysis Marine fuel testing Base stock analysis Light and heavy fuel testing Waxes/paraffin Crude oil testing Glycols
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Constant Temperature Bath - TE-1500 - CANNON Instrument Company
State College, PA, United States
Constant Temperature Bath
TE-1500
Constant Temperature Bath TE-1500
For Kinematic Viscosity from −30 °C to +10 °C ASTM D445/D446, ISO 3104/3105 The TE-1500 series constant temperature bath, with integrated thermoelectric cooling, accommodates viscometer tubes requiring a bath depth up to 12" and provides reliable temperature control from −30 °C to 10 °C. The unit accommodates up to 2 simultaneous viscosity determinations. Common Applications Formulated oil analysis Hydraulic oil analysis Additive analysis Marine fuel testing Base stock analysis Light and heavy fuel testing Waxes/paraffin Crude oil testing Glycols

For Kinematic Viscosity from −30 °C to +10 °C
ASTM D445/D446, ISO 3104/3105

The TE-1500 series constant temperature bath, with integrated thermoelectric cooling, accommodates viscometer tubes requiring a bath depth up to 12" and provides reliable temperature control from −30 °C to 10 °C. The unit accommodates up to 2 simultaneous viscosity determinations.

Common Applications

  • Formulated oil analysis
  • Hydraulic oil analysis
  • Additive analysis
  • Marine fuel testing
  • Base stock analysis
  • Light and heavy fuel testing
  • Waxes/paraffin
  • Crude oil testing
  • Glycols
Supplier's Site Datasheet

Technical Specifications

  CANNON Instrument Company
Product Category Water Baths
Product Number TE-1500
Product Name Constant Temperature Bath
Configuration Controlled Bath
Temperature Control Heating; Cooling
Features Programmable
Certifications ASTM D 445
Termperature Range -30 to 10 C (-22 to 50 F)
Unlock Full Specs
to access all available technical data

Similar Products

SAHARA Acrylic S19T Heated Bath Circulator -  - Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Specs
Configuration Controlled Bath
Temperature Control Heating
Features Programmable
View Details
Baths/Circulators - 2050 - Caron Products and Services, Inc.
Caron Products and Services, Inc.
View Details
Constant Temperature Bath - CT-500 - CANNON Instrument Company
CANNON Instrument Company
Specs
Configuration Controlled Bath
Temperature Control Heating; Cooling
Features Programmable
View Details