CANNON Instrument Company Dilute Solution Polymer Viscometer PolyVISC® AIRBATH®

Description
For Dilute Solution Viscosity of Polymers in Organic Solvents and Aqueous Solutions to 135 °C PolyVISC® is a fully automated, benchtop capillary viscometer with an 11 position sample handler for unattended processing and testing of of dilute solution viscosity of polymers in organic solvents and aqueous solutions. The ultra-stable thermostatic air chamber provides temperature control from 20 °C to 135 °C (with available options). Elastomers Plastics Thermoplastic elastomers Copolymers Biopolymers Polymer blends Oligomers Pre-polymers Resins Viscosity modifiers Designed to meet specific polymer industry needs Standard unit is compatible with organic solvents and aqueous solutions. Upgrade to PVDF/PTFE components permits testing with highly aggressive solvents. On-board software with specialized polymer calculations determines relative, inherent, reduced and intrinsic viscosity Ultra-stable thermostatic air chamber with AIRBATH® technology provides excellent temperature control (±0.01 °C) from 20 °C to 100 °C (high temperature bath option provides range to 135 °C) Kinematic viscosity range: 0.3 mm2/s (cSt) to 20,000 mm2/s (cSt) in 100-fold increments. Special ranges available. Fully automated bench-top testing User-friendly software controls the instrument and facilitates tasks such as sampling, measurement and viscometer tube washing. 11 position sample handler allows for unattended operation Automated processing reduces operator to operator variability Compact, robust design Bench-top design conserves valuable lab space Built-in thermoelectric cooling requires no external chiller Simplified maintenance & test versatility Accurately measures viscosity of opague and transparent samples. Standard infrared sensors available for transparent samples and some opague samples. AIRBATH® chamber allows for rapid temperature and viscometer changes Uses either a modified Atlantic compound viscometer tube (applicable for most samples) or a modified Ubbelohde tube (for volatile samples) Volatile sample testing option provides protection from solvent evaporation to enhance test precision and reduce the presence of toxic or corrosive vapors in the AIRBATH® chamber
Datasheet
Description
For Dilute Solution Viscosity of Polymers in Organic Solvents and Aqueous Solutions to 135 °C PolyVISC® is a fully automated, benchtop capillary viscometer with an 11 position sample handler for unattended processing and testing of of dilute solution viscosity of polymers in organic solvents and aqueous solutions. The ultra-stable thermostatic air chamber provides temperature control from 20 °C to 135 °C (with available options). Elastomers Plastics Thermoplastic elastomers Copolymers Biopolymers Polymer blends Oligomers Pre-polymers Resins Viscosity modifiers Designed to meet specific polymer industry needs Standard unit is compatible with organic solvents and aqueous solutions. Upgrade to PVDF/PTFE components permits testing with highly aggressive solvents. On-board software with specialized polymer calculations determines relative, inherent, reduced and intrinsic viscosity Ultra-stable thermostatic air chamber with AIRBATH® technology provides excellent temperature control (±0.01 °C) from 20 °C to 100 °C (high temperature bath option provides range to 135 °C) Kinematic viscosity range: 0.3 mm2/s (cSt) to 20,000 mm2/s (cSt) in 100-fold increments. Special ranges available. Fully automated bench-top testing User-friendly software controls the instrument and facilitates tasks such as sampling, measurement and viscometer tube washing. 11 position sample handler allows for unattended operation Automated processing reduces operator to operator variability Compact, robust design Bench-top design conserves valuable lab space Built-in thermoelectric cooling requires no external chiller Simplified maintenance & test versatility Accurately measures viscosity of opague and transparent samples. Standard infrared sensors available for transparent samples and some opague samples. AIRBATH® chamber allows for rapid temperature and viscometer changes Uses either a modified Atlantic compound viscometer tube (applicable for most samples) or a modified Ubbelohde tube (for volatile samples) Volatile sample testing option provides protection from solvent evaporation to enhance test precision and reduce the presence of toxic or corrosive vapors in the AIRBATH® chamber
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dilute Solution Polymer Viscometer - PolyVISC® AIRBATH® - CANNON Instrument Company
State College, PA, United States
Dilute Solution Polymer Viscometer
PolyVISC® AIRBATH®
Dilute Solution Polymer Viscometer PolyVISC® AIRBATH®
For Dilute Solution Viscosity of Polymers in Organic Solvents and Aqueous Solutions to 135 °C PolyVISC® is a fully automated, benchtop capillary viscometer with an 11 position sample handler for unattended processing and testing of of dilute solution viscosity of polymers in organic solvents and aqueous solutions. The ultra-stable thermostatic air chamber provides temperature control from 20 °C to 135 °C (with available options). Elastomers Plastics Thermoplastic elastomers Copolymers Biopolymers Polymer blends Oligomers Pre-polymers Resins Viscosity modifiers Designed to meet specific polymer industry needs Standard unit is compatible with organic solvents and aqueous solutions. Upgrade to PVDF/PTFE components permits testing with highly aggressive solvents. On-board software with specialized polymer calculations determines relative, inherent, reduced and intrinsic viscosity Ultra-stable thermostatic air chamber with AIRBATH® technology provides excellent temperature control (±0.01 °C) from 20 °C to 100 °C (high temperature bath option provides range to 135 °C) Kinematic viscosity range: 0.3 mm2/s (cSt) to 20,000 mm2/s (cSt) in 100-fold increments. Special ranges available. Fully automated bench-top testing User-friendly software controls the instrument and facilitates tasks such as sampling, measurement and viscometer tube washing. 11 position sample handler allows for unattended operation Automated processing reduces operator to operator variability Compact, robust design Bench-top design conserves valuable lab space Built-in thermoelectric cooling requires no external chiller Simplified maintenance & test versatility Accurately measures viscosity of opague and transparent samples. Standard infrared sensors available for transparent samples and some opague samples. AIRBATH® chamber allows for rapid temperature and viscometer changes Uses either a modified Atlantic compound viscometer tube (applicable for most samples) or a modified Ubbelohde tube (for volatile samples) Volatile sample testing option provides protection from solvent evaporation to enhance test precision and reduce the presence of toxic or corrosive vapors in the AIRBATH® chamber

For Dilute Solution Viscosity of Polymers in Organic Solvents and Aqueous Solutions to 135 °C

PolyVISC® is a fully automated, benchtop capillary viscometer with an 11 position sample handler for unattended processing and testing of of dilute solution viscosity of polymers in organic solvents and aqueous solutions. The ultra-stable thermostatic air chamber provides temperature control from 20 °C to 135 °C (with available options).

  • Elastomers
  • Plastics
  • Thermoplastic elastomers
  • Copolymers
  • Biopolymers
  • Polymer blends
  • Oligomers
  • Pre-polymers
  • Resins
  • Viscosity modifiers

Designed to meet specific polymer industry needs

  • Standard unit is compatible with organic solvents and aqueous solutions. Upgrade to PVDF/PTFE components permits testing with highly aggressive solvents.
  • On-board software with specialized polymer calculations determines relative, inherent, reduced and intrinsic viscosity
  • Ultra-stable thermostatic air chamber with AIRBATH® technology provides excellent temperature control (±0.01 °C) from 20 °C to 100 °C (high temperature bath option provides range to 135 °C)
  • Kinematic viscosity range: 0.3 mm2/s (cSt) to 20,000 mm2/s (cSt) in 100-fold increments. Special ranges available.

Fully automated bench-top testing

  • User-friendly software controls the instrument and facilitates tasks such as sampling, measurement and viscometer tube washing.
  • 11 position sample handler allows for unattended operation
  • Automated processing reduces operator to operator variability

Compact, robust design

  • Bench-top design conserves valuable lab space
  • Built-in thermoelectric cooling requires no external chiller

Simplified maintenance & test versatility

  • Accurately measures viscosity of opague and transparent samples. Standard infrared sensors available for transparent samples and some opague samples.
  • AIRBATH® chamber allows for rapid temperature and viscometer changes
  • Uses either a modified Atlantic compound viscometer tube (applicable for most samples) or a modified Ubbelohde tube (for volatile samples)
  • Volatile sample testing option provides protection from solvent evaporation to enhance test precision and reduce the presence of toxic or corrosive vapors in the AIRBATH® chamber
Supplier's Site Datasheet

Technical Specifications

  CANNON Instrument Company
Product Category Property Testing Equipment
Product Number PolyVISC® AIRBATH®
Product Name Dilute Solution Polymer Viscometer
Methods, Technology & Standards Weight-to-weight Methodology, Gravimetric Methodology,
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Densometer - 4340N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Methods, Technology & Standards Mass flow and servo-regulator technology, automatic test feature, auto-drive mechanism
Properties Analyzed Texture Analysis; Flowability / Workability; Smoothness; Absorption / WaterAbsorption; Densometry / Pore Size
Test Media Textiles; Paper
View Details
Ethanol Blend Analyzer - InfraCal 2 ATR-E - AMETEK Spectro Scientific
Specs
Test Media Fuel / Fuel Materials
Mounting / Loading Options Benchtop or Laboratory
Display & Special Features PC Interface / Networkable; Video
View Details
Hardened Single-Bath Dilute Solution Polymer Viscometer - miniPV®-HX - CANNON Instrument Company
Specs
Properties Analyzed Testing of Dilute Solution Viscosity of Polymers in Aggressive Solvents and Corrosive Acids
Test Media Polymers/Organics
Display & Special Features Analog
View Details
Rotary Cone Sample Divider LABORETTE 27 -  - Fritsch GmbH - Milling and Sizing
Fritsch GmbH - Milling and Sizing
Specs
Test Media Powder Sample Divider / Riffler; Powders
Mounting / Loading Options Benchtop or Laboratory
Display & Special Features Digital
View Details