CANNON Instrument Company Flash Point Tester ERAFLASH LT

Description
The ERAFLASH LT is the ideal instrument if samples with flash points below ambient temperature or even below 0°C are measured. It is preconfigured for the automatic measurement in full compliance with the latest and safest Continuously Closed Cup Flash Point (CCCFP) standards ASTM D6450 and ASTM D7084 and in excellent correlation with ASTM D93, ASTM D56, ASTM D3828 ISO 2719, ISO 13736, EN ISO 3679 and 3680. The stacked Peltier design allows measurements according to ASTM D7094 with oven temperatures as low as -40° C. The innovative CCCFP methods use only 1 mL to 2 mL of sample that is sealed in a closed chamber during the whole measurement process. Common Applications Include: Specifying Fuels Analyzing Fresh and Used Lubricating Oils Bitumen Testing Flavors Fragrances Cosmetics Paints Varnishes
Datasheet
Description
The ERAFLASH LT is the ideal instrument if samples with flash points below ambient temperature or even below 0°C are measured. It is preconfigured for the automatic measurement in full compliance with the latest and safest Continuously Closed Cup Flash Point (CCCFP) standards ASTM D6450 and ASTM D7084 and in excellent correlation with ASTM D93, ASTM D56, ASTM D3828 ISO 2719, ISO 13736, EN ISO 3679 and 3680. The stacked Peltier design allows measurements according to ASTM D7094 with oven temperatures as low as -40° C. The innovative CCCFP methods use only 1 mL to 2 mL of sample that is sealed in a closed chamber during the whole measurement process. Common Applications Include: Specifying Fuels Analyzing Fresh and Used Lubricating Oils Bitumen Testing Flavors Fragrances Cosmetics Paints Varnishes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Point Tester - ERAFLASH LT - CANNON Instrument Company
State College, PA, United States
Flash Point Tester
ERAFLASH LT
Flash Point Tester ERAFLASH LT
The ERAFLASH LT is the ideal instrument if samples with flash points below ambient temperature or even below 0°C are measured. It is preconfigured for the automatic measurement in full compliance with the latest and safest Continuously Closed Cup Flash Point (CCCFP) standards ASTM D6450 and ASTM D7084 and in excellent correlation with ASTM D93, ASTM D56, ASTM D3828 ISO 2719, ISO 13736, EN ISO 3679 and 3680. The stacked Peltier design allows measurements according to ASTM D7094 with oven temperatures as low as -40° C. The innovative CCCFP methods use only 1 mL to 2 mL of sample that is sealed in a closed chamber during the whole measurement process. Common Applications Include: Specifying Fuels Analyzing Fresh and Used Lubricating Oils Bitumen Testing Flavors Fragrances Cosmetics Paints Varnishes

The ERAFLASH LT is the ideal instrument if samples with flash points below ambient temperature or even below 0°C are measured. It is preconfigured for the automatic measurement in full compliance with the latest and safest Continuously Closed Cup Flash Point (CCCFP) standards ASTM D6450 and ASTM D7084 and in excellent correlation with ASTM D93, ASTM D56, ASTM D3828 ISO 2719, ISO 13736, EN ISO 3679 and 3680. The stacked Peltier design allows measurements according to ASTM D7094 with oven temperatures as low as -40° C. The innovative CCCFP methods use only 1 mL to 2 mL of sample that is sealed in a closed chamber during the whole measurement process.

Common Applications Include:

  • Specifying Fuels
  • Analyzing Fresh and Used Lubricating Oils
  • Bitumen Testing
  • Flavors
  • Fragrances
  • Cosmetics
  • Paints
  • Varnishes
Supplier's Site Datasheet

Technical Specifications

  CANNON Instrument Company
Product Category Property Testing Equipment
Product Number ERAFLASH LT
Product Name Flash Point Tester
Test Media Fuel / Fuel Materials
Unlock Full Specs
to access all available technical data

Similar Products

Manual Densometers - 4190N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Properties Analyzed Compactability / Compressibility; Smoothness; Absorption / WaterAbsorption; Densometry / Pore Size
Test Media Textiles; Paper
Mounting / Loading Options Process Line Mounted for Continuous Monitoring
View Details
Ethanol Blend Analyzer - InfraCal 2 ATR-E - AMETEK Spectro Scientific
Specs
Test Media Fuel / Fuel Materials
Mounting / Loading Options Benchtop or Laboratory
Display & Special Features PC Interface / Networkable; Video
View Details
Consistency Sensor - Model C5000 - Thompson Equipment Company, Inc.
Thompson Equipment Company, Inc.
Specs
Properties Analyzed Consistency / % Solids
Test Media Paper
Mounting / Loading Options Process Line Mounted for Continuous Monitoring
View Details
Process Vapor Pressure Tester - ERAVAP ONLINE - CANNON Instrument Company
Specs
Properties Analyzed Vapor Pressure Test
Test Media Fuel / Fuel Materials
Mounting / Loading Options Benchtop or Laboratory
View Details