Busch Samos SI regenerative blowers are designed for either pressure or vacuum. They are available in single and two stage models so they can operate over a wide range of flow and differential pressure.
Samos low maintenance features include: rugged construction, sealed-for-life bearings, a fan cooled motor and a non-contacting impeller. They are oil-free, have a low power consumption, and are quiet due to internal silencers. Samos blowers can be installed in either a vertical or horizontal position.
Technical specifications
Gases are drawn in through the blower inlet. As the impeller rotates, it transfers kinetic energy to the gases being pumped. As a result, the gases move forward through a corkscrew shaped path and are compressed, then discharged through the pressure side exhaust silencer. The impeller is mounted directly on the motor shaft.
Applications
• Pneumatic conveying
• Transport and lifting system
• Carton forming and packaging
• Vacuum hold-down
• Materials handling
• Soil remediation
• Trim removal
• Wood routers
• Printing industry applications
| Busch Vacuum Solutions | |
|---|---|
| Product Category | Vacuum Pumps and Vacuum Generators |
| Product Number | Samos SI 0320 / 1150 E2 |
| Product Name | Two-Stage, Side Channel Regenerative Blower |
| Vacuum Pump Type | Mechanical |
| Configuration | Individual Vacuum Pump |
| Application | Industrial; Manufacturing; Packaging; Woodworking |
| Pumping Speed | 194 to 848 CFM (330 to 1442 m³/hr) |
| Ultimate Vacuum | 540 to 476 torr (8.7 to 11.2 in Hg vac) |