Busch Vacuum Solutions Oil-Lubricated Rotary Vane Vacuum Packaging Pump R 5 RD 0240 A

Description
The R 5 RD 0240 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines and fast packaging cycles. Robustness and reliability of operation are the outstanding qualities of R 5 rotary vane vacuum pumps. These are just some of the reasons why proven Busch rotary vane technology has long established itself as the industry standard. Over 2.5 million R 5 rotary vane vacuum pumps are in operation worldwide in industry every day. High efficiency and energy-efficient drive units are the outstanding qualities of this product family. The R 5 RD series even achieves the same performance with 20% less energy consumption. Your benefits at a glance: Efficient: low operating costs, high uptime, energy-efficient, reduced heat emission, optimized heat direction Flexible: application-oriented , multidirectional horizontal inlet flange, optimized for fast packaging cycles Easy Servicing: all service relevant parts on one side, service routine significantly faster, smooth surface design for easy cleaning Reliable: robust construction, highly resilient carbon fiber vanes, proven performance
Request a Quote
Description
The R 5 RD 0240 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines and fast packaging cycles. Robustness and reliability of operation are the outstanding qualities of R 5 rotary vane vacuum pumps. These are just some of the reasons why proven Busch rotary vane technology has long established itself as the industry standard. Over 2.5 million R 5 rotary vane vacuum pumps are in operation worldwide in industry every day. High efficiency and energy-efficient drive units are the outstanding qualities of this product family. The R 5 RD series even achieves the same performance with 20% less energy consumption. Your benefits at a glance: Efficient: low operating costs, high uptime, energy-efficient, reduced heat emission, optimized heat direction Flexible: application-oriented , multidirectional horizontal inlet flange, optimized for fast packaging cycles Easy Servicing: all service relevant parts on one side, service routine significantly faster, smooth surface design for easy cleaning Reliable: robust construction, highly resilient carbon fiber vanes, proven performance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R 5 RD 0240 A is an oil-lubricated rotary vane vacuum pump designed for use in vacuum packaging machines, offering a nominal pumping speed of 141 ACFM and an ultimate pressure of 0.075 TORR with the gas-ballast valve closed. It features a nominal motor rating of 5.6 HP and operates at a motor speed of 1800 RPM. The pump is noted for its energy efficiency, consuming 20% less energy compared to similar models while maintaining high performance and low operating costs.

Servicing is simplified with all relevant parts accessible from one side, and the smooth surface design facilitates easy cleaning. The pump has a noise level of 72 dB(A) and an oil capacity of 7.5 quarts. It weighs approximately 386 lbs and has dimensions of 32.1 x 20 x 16.1 inches. The R 5 RD 0240 A is equipped with a 2" NPT gas inlet and outlet, making it suitable for various applications in the packaging industry.

Datasheet Summary
Powered by GS/AI

The R 5 RD 0240 A is an oil-lubricated rotary vane vacuum pump designed for use in vacuum packaging machines, offering a nominal pumping speed of 141 ACFM and an ultimate pressure of 0.075 TORR with the gas-ballast valve closed. It features a nominal motor rating of 5.6 HP and operates at a motor speed of 1800 RPM. The pump is noted for its energy efficiency, consuming 20% less energy compared to similar models while maintaining high performance and low operating costs.

Servicing is simplified with all relevant parts accessible from one side, and the smooth surface design facilitates easy cleaning. The pump has a noise level of 72 dB(A) and an oil capacity of 7.5 quarts. It weighs approximately 386 lbs and has dimensions of 32.1 x 20 x 16.1 inches. The R 5 RD 0240 A is equipped with a 2" NPT gas inlet and outlet, making it suitable for various applications in the packaging industry.

Suppliers

Company
Product
Description
Supplier Links
Oil-Lubricated Rotary Vane Vacuum Packaging Pump - R 5 RD 0240 A - Busch Vacuum Solutions
Virginia Beach, VA, United States
Oil-Lubricated Rotary Vane Vacuum Packaging Pump
R 5 RD 0240 A
Oil-Lubricated Rotary Vane Vacuum Packaging Pump R 5 RD 0240 A
The R 5 RD 0240 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines and fast packaging cycles. Robustness and reliability of operation are the outstanding qualities of R 5 rotary vane vacuum pumps. These are just some of the reasons why proven Busch rotary vane technology has long established itself as the industry standard. Over 2.5 million R 5 rotary vane vacuum pumps are in operation worldwide in industry every day. High efficiency and energy-efficient drive units are the outstanding qualities of this product family. The R 5 RD series even achieves the same performance with 20% less energy consumption. Your benefits at a glance: Efficient: low operating costs, high uptime, energy-efficient, reduced heat emission, optimized heat direction Flexible: application-oriented , multidirectional horizontal inlet flange, optimized for fast packaging cycles Easy Servicing: all service relevant parts on one side, service routine significantly faster, smooth surface design for easy cleaning Reliable: robust construction, highly resilient carbon fiber vanes, proven performance

The R 5 RD 0240 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps.

RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines and fast packaging cycles.

Robustness and reliability of operation are the outstanding qualities of R 5 rotary vane vacuum pumps. These are just some of the reasons why proven Busch rotary vane technology has long established itself as the industry standard. Over 2.5 million R 5 rotary vane vacuum pumps are in operation worldwide in industry every day.

High efficiency and energy-efficient drive units are the outstanding qualities of this product family. The R 5 RD series even achieves the same performance with 20% less energy consumption.

Your benefits at a glance:

  • Efficient: low operating costs, high uptime, energy-efficient, reduced heat emission, optimized heat direction
  • Flexible: application-oriented, multidirectional horizontal inlet flange, optimized for fast packaging cycles
  • Easy Servicing: all service relevant parts on one side, service routine significantly faster, smooth surface design for easy cleaning
  • Reliable: robust construction, highly resilient carbon fiber vanes, proven performance
Supplier's Site Datasheet

Technical Specifications

  Busch Vacuum Solutions
Product Category Vacuum Pumps and Vacuum Generators
Product Number R 5 RD 0240 A
Product Name Oil-Lubricated Rotary Vane Vacuum Packaging Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Packaging
Features Gas Ballast
Pumping Speed 141 CFM (240 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Single-Stage Liquid Ring Vacuum Pump - Dolphin LA 3809 / 5109 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Chemical; Evacuation of Saturated Gases and Vapors
View Details
One-Stage, Side Channel Regenerative Blower - Samos SB 0710, 1100, 1400 D0 - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Food; Manufacturing; Packaging; Pharm/Sanitary; Woodworking
View Details
Two-Stage Liquid Ring Vacuum Pump - Dolphin LT 0630 / 0750 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Food; Manufacturing; Medical / Laboratory
View Details
Oil-Lubricated Rotary Vane Vacuum Pump - R 5 RA 0010 C / 0016 C - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Food; Manufacturing; Packaging; Wood Working
View Details