Busch Vacuum Solutions Oil-Lubricated Rotary Vane Vacuum Pump R 5 RA 0063, 0100 F

Description
Robustness and reliability of operation are the outstanding features of the R 5 rotary vane vacuum pumps. These are some of the reasons that proven Busch technology has long been established as the industry standard. Over 2.5 million R 5 vacuum pumps are in use worldwide in day to day industrial business. Reliable and cost effective The rotary vane technology has been continuously developed and optimized by Busch for over 50 years. With a focus on both economy and operational reliability, high performing and energy-efficient drive units have resulted from this development. Application oriented The R 5 vacuum pumps are distinguished by high pumping speeds even in low pressure ranges resulting in quick pump-down times. High-quality rotor vanes guarantee long uptimes and the specially-designed air exhaust filters allow excellent oil separation. Easy to service Maintenance can easily be carried out by the operator. Aside from regular maintenance checks and oil and filter changes, no further maintenance is necessary. R 5 rotary vane vacuum pumps are known throughout the industry for modern and energy-efficient vacuum generation suitable for all kinds of applications – whether it is used intermittently or around the clock, you can rely on the R 5. The R 5 series includes many more models than described here. Specialized R 5 models are available for certain applications such as pumping very wet gases and vapors, or discharging oxygen or explosive gases.
Request a Quote Datasheet
Description
Robustness and reliability of operation are the outstanding features of the R 5 rotary vane vacuum pumps. These are some of the reasons that proven Busch technology has long been established as the industry standard. Over 2.5 million R 5 vacuum pumps are in use worldwide in day to day industrial business. Reliable and cost effective The rotary vane technology has been continuously developed and optimized by Busch for over 50 years. With a focus on both economy and operational reliability, high performing and energy-efficient drive units have resulted from this development. Application oriented The R 5 vacuum pumps are distinguished by high pumping speeds even in low pressure ranges resulting in quick pump-down times. High-quality rotor vanes guarantee long uptimes and the specially-designed air exhaust filters allow excellent oil separation. Easy to service Maintenance can easily be carried out by the operator. Aside from regular maintenance checks and oil and filter changes, no further maintenance is necessary. R 5 rotary vane vacuum pumps are known throughout the industry for modern and energy-efficient vacuum generation suitable for all kinds of applications – whether it is used intermittently or around the clock, you can rely on the R 5. The R 5 series includes many more models than described here. Specialized R 5 models are available for certain applications such as pumping very wet gases and vapors, or discharging oxygen or explosive gases.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil-Lubricated Rotary Vane Vacuum Pump - R 5 RA 0063, 0100 F - Busch Vacuum Solutions
Virginia Beach, VA, United States
Oil-Lubricated Rotary Vane Vacuum Pump
R 5 RA 0063, 0100 F
Oil-Lubricated Rotary Vane Vacuum Pump R 5 RA 0063, 0100 F
Robustness and reliability of operation are the outstanding features of the R 5 rotary vane vacuum pumps. These are some of the reasons that proven Busch technology has long been established as the industry standard. Over 2.5 million R 5 vacuum pumps are in use worldwide in day to day industrial business. Reliable and cost effective The rotary vane technology has been continuously developed and optimized by Busch for over 50 years. With a focus on both economy and operational reliability, high performing and energy-efficient drive units have resulted from this development. Application oriented The R 5 vacuum pumps are distinguished by high pumping speeds even in low pressure ranges resulting in quick pump-down times. High-quality rotor vanes guarantee long uptimes and the specially-designed air exhaust filters allow excellent oil separation. Easy to service Maintenance can easily be carried out by the operator. Aside from regular maintenance checks and oil and filter changes, no further maintenance is necessary. R 5 rotary vane vacuum pumps are known throughout the industry for modern and energy-efficient vacuum generation suitable for all kinds of applications – whether it is used intermittently or around the clock, you can rely on the R 5. The R 5 series includes many more models than described here. Specialized R 5 models are available for certain applications such as pumping very wet gases and vapors, or discharging oxygen or explosive gases.

Robustness and reliability of operation
are the outstanding features of the R 5 rotary vane vacuum pumps. These are some of the reasons that proven Busch technology has long been established as the industry standard. Over 2.5 million R 5 vacuum pumps are in use worldwide in day to day industrial business.

Reliable and cost effective
The rotary vane technology has been continuously developed and optimized by Busch for over 50 years. With a focus on both economy and operational reliability, high performing and energy-efficient drive units have resulted from this development.

Application oriented
The R 5 vacuum pumps are distinguished by high pumping speeds even in low pressure ranges resulting in quick pump-down times. High-quality rotor vanes guarantee long uptimes and the specially-designed air exhaust filters allow excellent oil separation.

Easy to service
Maintenance can easily be carried out by the operator. Aside from regular maintenance checks and oil and filter changes, no further maintenance is necessary.

R 5 rotary vane vacuum pumps are known throughout the industry for modern and energy-efficient vacuum generation suitable for all kinds of applications – whether it is used intermittently or around the clock, you can rely on the R 5.

The R 5 series includes many more models than described here. Specialized R 5 models are available for certain applications such as pumping very wet gases and vapors, or discharging oxygen or explosive gases.

Supplier's Site Datasheet

Technical Specifications

  Busch Vacuum Solutions
Product Category Vacuum Pumps and Vacuum Generators
Product Number R 5 RA 0063, 0100 F
Product Name Oil-Lubricated Rotary Vane Vacuum Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Food; Manufacturing; Packaging; Wood Working
Features Gas Ballast (optional feature)
Pumping Speed 37 to 71 CFM (62.93 to 121 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Oil-Lubricated Rotary Vane Vacuum Pump - R 5 RA 0155 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Food; Manufacturing; Packaging; Wood Working
View Details
Dry Screw Vacuum Pump - COBRA DS 0600 E - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Semiconductor; Evacuation of Powder and Particle-laden Media
View Details
Two-Stage Liquid Ring Vacuum Pump - Dolphin LT 0320, 0430, 0510 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Food; Manufacturing; Medical / Laboratory
View Details
Two-Stage Liquid Ring Vacuum Pump - Dolphin LR 0210 / 0300 - Busch Vacuum Solutions
Specs
Configuration Individual Vacuum Pump
Mechanical Liquid Ring
View Details