Burger & Brown Engineering, Inc. Slide Retainer & Limit Switch SMARTLOCK™

Description
SMARTFLOW® SMARTLOCK® slide retainer and limit switch is designed for injection molders to provide switching plus slide retaining in one unique package. The SMARTLOCK® locking function prevents premature slide movement during molded part ejection while the SPDT switch is simultaneously actuated. The SMARTLOCK® slide retainer and limit switch has been tested for reliability over 10 million cycles without failure. Two or more switches may be used for larger molds, or molds with multiple slides. Increased safety and prevention of mold damage result when the SMARTLOCK® slide retainer and limit switch is installed in a mold. A capture screw holds the plunger in place. Features and Benefits New capture screw prevents plunger loss. Over 10 million cycle life provides long dependable service. 27 pounds holding force: adjustable for optimum operation. 175 degrees F (79.4 degrees C) standard temperature rating allows installation into most molding applications. 250 degrees F (121 degrees C) high temperature unit provides additional application flexibility. Superior flush mount switch shielded from damage by mounting inside a protective milled pocket. Stripped and tinned 6 ft. wire leads make the switch ready to install without modification. Included mounting screws and wire clips help install the SMARTLOCK® switch neatly and easily. U.S. Patent No. 6,126,429
Datasheet
Description
SMARTFLOW® SMARTLOCK® slide retainer and limit switch is designed for injection molders to provide switching plus slide retaining in one unique package. The SMARTLOCK® locking function prevents premature slide movement during molded part ejection while the SPDT switch is simultaneously actuated. The SMARTLOCK® slide retainer and limit switch has been tested for reliability over 10 million cycles without failure. Two or more switches may be used for larger molds, or molds with multiple slides. Increased safety and prevention of mold damage result when the SMARTLOCK® slide retainer and limit switch is installed in a mold. A capture screw holds the plunger in place. Features and Benefits New capture screw prevents plunger loss. Over 10 million cycle life provides long dependable service. 27 pounds holding force: adjustable for optimum operation. 175 degrees F (79.4 degrees C) standard temperature rating allows installation into most molding applications. 250 degrees F (121 degrees C) high temperature unit provides additional application flexibility. Superior flush mount switch shielded from damage by mounting inside a protective milled pocket. Stripped and tinned 6 ft. wire leads make the switch ready to install without modification. Included mounting screws and wire clips help install the SMARTLOCK® switch neatly and easily. U.S. Patent No. 6,126,429
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Retainer & Limit Switch - SMARTLOCK™ - Burger & Brown Engineering, Inc.
Grandview, MO, USA
Slide Retainer & Limit Switch
SMARTLOCK™
Slide Retainer & Limit Switch SMARTLOCK™
SMARTFLOW® SMARTLOCK® slide retainer and limit switch is designed for injection molders to provide switching plus slide retaining in one unique package. The SMARTLOCK® locking function prevents premature slide movement during molded part ejection while the SPDT switch is simultaneously actuated. The SMARTLOCK® slide retainer and limit switch has been tested for reliability over 10 million cycles without failure. Two or more switches may be used for larger molds, or molds with multiple slides. Increased safety and prevention of mold damage result when the SMARTLOCK® slide retainer and limit switch is installed in a mold. A capture screw holds the plunger in place. Features and Benefits New capture screw prevents plunger loss. Over 10 million cycle life provides long dependable service. 27 pounds holding force: adjustable for optimum operation. 175 degrees F (79.4 degrees C) standard temperature rating allows installation into most molding applications. 250 degrees F (121 degrees C) high temperature unit provides additional application flexibility. Superior flush mount switch shielded from damage by mounting inside a protective milled pocket. Stripped and tinned 6 ft. wire leads make the switch ready to install without modification. Included mounting screws and wire clips help install the SMARTLOCK® switch neatly and easily. U.S. Patent No. 6,126,429

SMARTFLOW® SMARTLOCK® slide retainer and limit switch is designed for injection molders to provide switching plus slide retaining in one unique package. The SMARTLOCK® locking function prevents premature slide movement during molded part ejection while the SPDT switch is simultaneously actuated.
The SMARTLOCK® slide retainer and limit switch has been tested for reliability over 10 million cycles without failure. Two or more switches may be used for larger molds, or molds with multiple slides. Increased safety and prevention of mold damage result when the SMARTLOCK® slide retainer and limit switch is installed in a mold. A capture screw holds the plunger in place.

Features and Benefits

  • New capture screw prevents plunger loss.
  • Over 10 million cycle life provides long dependable service.
  • 27 pounds holding force: adjustable for optimum operation.
  • 175 degrees F (79.4 degrees C) standard temperature rating allows installation into most molding applications.
  • 250 degrees F (121 degrees C) high temperature unit provides additional application flexibility.
  • Superior flush mount switch shielded from damage by mounting inside a protective milled pocket.
  • Stripped and tinned 6 ft. wire leads make the switch ready to install without modification.
  • Included mounting screws and wire clips help install the SMARTLOCK® switch neatly and easily.
  • U.S. Patent No. 6,126,429
Supplier's Site Datasheet

Technical Specifications

  Burger & Brown Engineering, Inc.
Product Category Linear Limit Switches
Product Number SMARTLOCK™
Product Name Slide Retainer & Limit Switch
Switch Type Electromechanical
Normal State Normally Open (optional feature); Normally Closed (optional feature)
Switch Configuration Single Pole, Double Throw (SPDT)
Connections Integral Cable
Orientation Side Mounted Actuator
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Limit Switches (MIL-PRF-8805) - P6 - OTTO Controls
Specs
Linear Actuator Types Pushbutton or Plunger; Push Roller; Standard Lever / Leaf; Roller Lever / Leaf
Electrical Life Minimum 25000 (#)
View Details
Limit Switches - 2695463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Linear Actuator Types Pushbutton or Plunger; Plunger
View Details
Position indicator - SASF-S2-B-F-A56 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details
Liquid-Resistant Limit Switch - GLOBAL THINSWITCH® - Burger & Brown Engineering, Inc.
Specs
Switch Type Electromechanical
Normal State Normally Open
Switch Configuration Single Pole, Single Throw (SPST)
View Details