Budnick Converting, Inc. Flame Retardant Adhesive Transfer Tape 9375W

Description
3M™ Flame Retardant Adhesive Transfer Tape 9375W is a 11.2 mil, 3M™ Flame Retardant Adhesive 300FR tape on a 6.2 mil, Tan 83# Polycoated Kraft Paper (PCK) liner.
Request a Quote
Description
3M™ Flame Retardant Adhesive Transfer Tape 9375W is a 11.2 mil, 3M™ Flame Retardant Adhesive 300FR tape on a 6.2 mil, Tan 83# Polycoated Kraft Paper (PCK) liner.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flame Retardant Adhesive Transfer Tape - 9375W - Budnick Converting, Inc.
Columbia, IL, USA
Flame Retardant Adhesive Transfer Tape
9375W
Flame Retardant Adhesive Transfer Tape 9375W
3M™ Flame Retardant Adhesive Transfer Tape 9375W is a 11.2 mil, 3M™ Flame Retardant Adhesive 300FR tape on a 6.2 mil, Tan 83# Polycoated Kraft Paper (PCK) liner.

3M™ Flame Retardant Adhesive Transfer Tape 9375W is a 11.2 mil, 3M™ Flame Retardant Adhesive 300FR tape on a 6.2 mil, Tan 83# Polycoated Kraft Paper (PCK) liner.

Supplier's Site

Technical Specifications

  Budnick Converting, Inc.
Product Category Adhesive Tapes
Product Number 9375W
Product Name Flame Retardant Adhesive Transfer Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fire Retardant Transfer Tape - 1925 FR - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0043 inches (0.1092 mm)
View Details
Aluminum Foil Tape - 427 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0046 inches (0.1168 mm)
View Details
Safety WalkT Medium Texture Anti-Slip Tape - 370 Safety - Budnick Converting, Inc.
Specs
Type Safety and Reflective Tape; Adhesive Tape; Industrial Tape
Thickness 0.0450 inches (1.14 mm)
View Details
5 mil High Performance Acrylic Laminating Adhes. - 1905 PET - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Thickness 0.0050 inches (0.1270 mm)
View Details