Budnick Converting, Inc. General Purpose 8454

Description
tesa® HAF 8454 is a reactive heat activated film based on phenolic resin and nitrile rubber. It is especially designed for applications that require high resistance against shock, e.g. in case of dropping. This amber double sided tape has no backing. It is protected by s strong paper liner. tesa® HAF 8454 is free of halogen and compliant with current ROHS standards. At room temperature tesa® HAF 8454 is not tacky. It is activated by heat and pressure applied during the assembly process.
Request a Quote
Description
tesa® HAF 8454 is a reactive heat activated film based on phenolic resin and nitrile rubber. It is especially designed for applications that require high resistance against shock, e.g. in case of dropping. This amber double sided tape has no backing. It is protected by s strong paper liner. tesa® HAF 8454 is free of halogen and compliant with current ROHS standards. At room temperature tesa® HAF 8454 is not tacky. It is activated by heat and pressure applied during the assembly process.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose - 8454 - Budnick Converting, Inc.
Columbia, IL, USA
General Purpose
8454
General Purpose 8454
tesa® HAF 8454 is a reactive heat activated film based on phenolic resin and nitrile rubber. It is especially designed for applications that require high resistance against shock, e.g. in case of dropping. This amber double sided tape has no backing. It is protected by s strong paper liner. tesa® HAF 8454 is free of halogen and compliant with current ROHS standards. At room temperature tesa® HAF 8454 is not tacky. It is activated by heat and pressure applied during the assembly process.

tesa® HAF 8454 is a reactive heat activated film based on phenolic resin and nitrile rubber. It is especially designed for applications that require high resistance against shock, e.g. in case of dropping. This amber double sided tape has no backing. It is protected by s strong paper liner. tesa® HAF 8454 is free of halogen and compliant with current ROHS standards. At room temperature tesa® HAF 8454 is not tacky. It is activated by heat and pressure applied during the assembly process.

Supplier's Site

Technical Specifications

  Budnick Converting, Inc.
Product Category Adhesive Tapes
Product Number 8454
Product Name General Purpose
Type Adhesive Tape; Industrial Tape; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Double Coated Foam Tape - 4281 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Fasson Aluminum Foil Duct Board Tape - 0800 - Budnick Converting, Inc.
Specs
Type Duct; Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0043 inches (0.1092 mm)
View Details
Patco Metalized polyester Film Tape - 7210 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Patco Metalized polyester Film Tape
Backing Polyester; Plastic / Polymer
Adhesive PET - Polyester
View Details
2.3 mil High Temp Silicone Transfer - 3012 - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0023 inches (0.0584 mm)
View Details