Budnick Converting, Inc. Non-woven Double Coated Tape 5035K

Description
5035K is a 6.3 mil, non-woven, double coated tissue tape. It is primarily used for splicing paper, films & foils. 5035K is also suitable for laminating, attaching, mounting & holding.
Request a Quote
Description
5035K is a 6.3 mil, non-woven, double coated tissue tape. It is primarily used for splicing paper, films & foils. 5035K is also suitable for laminating, attaching, mounting & holding.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Non-woven Double Coated Tape - 5035K - Budnick Converting, Inc.
Columbia, IL, USA
Non-woven Double Coated Tape
5035K
Non-woven Double Coated Tape 5035K
5035K is a 6.3 mil, non-woven, double coated tissue tape. It is primarily used for splicing paper, films & foils. 5035K is also suitable for laminating, attaching, mounting & holding.

5035K is a 6.3 mil, non-woven, double coated tissue tape. It is primarily used for splicing paper, films & foils. 5035K is also suitable for laminating, attaching, mounting & holding.

Supplier's Site

Technical Specifications

  Budnick Converting, Inc.
Product Category Adhesive Tapes
Product Number 5035K
Product Name Non-woven Double Coated Tape
Type Adhesive Tape; Industrial Tape; Non-woven Double Coated Tape
Unlock Full Specs
to access all available technical data

Similar Products

Solar Cell Securing Tape - 4129 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Solar Cell Securing Tape
Backing Polyester; Plastic / Polymer
Adhesive PET - Polyester
View Details
Double-Linered Transfer Tape - 0720 DL-W - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0011 inches (0.0279 mm)
View Details
High Modulous PTFE Film - 2255-2 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; High Modulous PTFE Film
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive PTFE - Hi Modulous
View Details
Aluminum Foil Tape - 427 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0046 inches (0.1168 mm)
View Details