Budnick Converting, Inc. Patco Clear Polyethylene Tape 502A

Description
Patco 502A is a 5.5 mil, clear polyethylene tape with high conformability. Designed as a general purpose sealing, splicing, and seaming tape, it is often used as protective film & temporary hold down tape, material processing, and industrial fabricating applications.
Request a Quote
Description
Patco 502A is a 5.5 mil, clear polyethylene tape with high conformability. Designed as a general purpose sealing, splicing, and seaming tape, it is often used as protective film & temporary hold down tape, material processing, and industrial fabricating applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Patco Clear Polyethylene Tape - 502A - Budnick Converting, Inc.
Columbia, IL, USA
Patco Clear Polyethylene Tape
502A
Patco Clear Polyethylene Tape 502A
Patco 502A is a 5.5 mil, clear polyethylene tape with high conformability. Designed as a general purpose sealing, splicing, and seaming tape, it is often used as protective film & temporary hold down tape, material processing, and industrial fabricating applications.

Patco 502A is a 5.5 mil, clear polyethylene tape with high conformability. Designed as a general purpose sealing, splicing, and seaming tape, it is often used as protective film & temporary hold down tape, material processing, and industrial fabricating applications.

Supplier's Site

Technical Specifications

  Budnick Converting, Inc.
Product Category Adhesive Tapes
Product Number 502A
Product Name Patco Clear Polyethylene Tape
Type Adhesive Tape; Industrial Tape; Patco Clear Polyethylene Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fasson 0850 - 0850 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Thickness 0.0143 inches (0.3632 mm)
View Details
Transfer Splicing Tape - 066 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0021 inches (0.0533 mm)
View Details
Double-Coated Permanent/Removable Polyester Tape - 310 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Double-Coated Permanent/Removable Polyester Tape
Backing Polyester; Plastic / Polymer
Adhesive PET - Polyester
View Details
Fasson Aluminum Foil Duct Board Tape - 0800 - Budnick Converting, Inc.
Specs
Type Duct; Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0043 inches (0.1092 mm)
View Details