Budnick Converting, Inc. Aluminum Foil Tape with Liner 489L

Description
489 is a 3 mil aluminum foil tape with an acrylic adhesive with a liner. It is used as a water proofing vapor barrier and air leakage protection. It has excellent protection for masking operations in electroplating. The aggressive adhesive provides high tack performance with excellent cohesive strength.
Request a Quote
Description
489 is a 3 mil aluminum foil tape with an acrylic adhesive with a liner. It is used as a water proofing vapor barrier and air leakage protection. It has excellent protection for masking operations in electroplating. The aggressive adhesive provides high tack performance with excellent cohesive strength.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Foil Tape with Liner - 489L - Budnick Converting, Inc.
Columbia, IL, USA
Aluminum Foil Tape with Liner
489L
Aluminum Foil Tape with Liner 489L
489 is a 3 mil aluminum foil tape with an acrylic adhesive with a liner. It is used as a water proofing vapor barrier and air leakage protection. It has excellent protection for masking operations in electroplating. The aggressive adhesive provides high tack performance with excellent cohesive strength.

489 is a 3 mil aluminum foil tape with an acrylic adhesive with a liner. It is used as a water proofing vapor barrier and air leakage protection. It has excellent protection for masking operations in electroplating. The aggressive adhesive provides high tack performance with excellent cohesive strength.

Supplier's Site

Technical Specifications

  Budnick Converting, Inc.
Product Category Adhesive Tapes
Product Number 489L
Product Name Aluminum Foil Tape with Liner
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Tin-Plated Copper Foil with Conductive Adhesive - 1183 - Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Copper
Thickness 0.0026 inches (0.0660 mm)
View Details
6.7mil High-Temperature Glass Cloth Tape - 2915-7 - Budnick Converting, Inc.
Specs
Type Cloth Tape; Adhesive Tape; Industrial Tape
Backing Fiberglass / Glass
Adhesive Fiberglass
View Details
Abatement Duct Tape - 244 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Duct; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details
Double-Linered Transfer Tape - 3014 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0040 inches (0.1016 mm)
View Details