Budnick Converting, Inc. Industrial Continuous Taping System Tape 3781

Description
3781 is a 1.9 mil, biaxially oriented polypropylene film with a hot melt rubber-resin adhesive. It is a reliable tape for a wide range of environments and applications.
Request a Quote
Description
3781 is a 1.9 mil, biaxially oriented polypropylene film with a hot melt rubber-resin adhesive. It is a reliable tape for a wide range of environments and applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Industrial Continuous Taping System Tape - 3781 - Budnick Converting, Inc.
Columbia, IL, USA
Industrial Continuous Taping System Tape
3781
Industrial Continuous Taping System Tape 3781
3781 is a 1.9 mil, biaxially oriented polypropylene film with a hot melt rubber-resin adhesive. It is a reliable tape for a wide range of environments and applications.

3781 is a 1.9 mil, biaxially oriented polypropylene film with a hot melt rubber-resin adhesive. It is a reliable tape for a wide range of environments and applications.

Supplier's Site

Technical Specifications

  Budnick Converting, Inc.
Product Category Adhesive Tapes
Product Number 3781
Product Name Industrial Continuous Taping System Tape
Type Adhesive Tape; Industrial Tape; Industrial Continuous Taping System Tape
Unlock Full Specs
to access all available technical data

Similar Products

Bondable PTFE Film Tape - 244-2HD - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Bondable PTFE Film Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive PTFE - Skived
View Details
Extreme Sealing Tape - 4412N - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Extreme Sealing Tape
Adhesive Proprietary
Thickness 0.0787 inches (2 mm)
View Details
Polyflexr Single Coated Polyethylene Tape - 136 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Polyflexr Single Coated Polyethylene Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Aluminum Foil Tape - 288 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Peel 4.69 lbs/in (8.21 N/cm)
View Details