Budnick Converting, Inc. PTFE Glass Fabric 132-5

Description
132-5 is a 5 mil PTFE impregnated glass fabric. The PTFE provides a smooth, anti-stick surface, while the glass fabric provides strength and dimensional stability.
Request a Quote
Description
132-5 is a 5 mil PTFE impregnated glass fabric. The PTFE provides a smooth, anti-stick surface, while the glass fabric provides strength and dimensional stability.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTFE Glass Fabric - 132-5 - Budnick Converting, Inc.
Columbia, IL, USA
PTFE Glass Fabric
132-5
PTFE Glass Fabric 132-5
132-5 is a 5 mil PTFE impregnated glass fabric. The PTFE provides a smooth, anti-stick surface, while the glass fabric provides strength and dimensional stability.

132-5 is a 5 mil PTFE impregnated glass fabric. The PTFE provides a smooth, anti-stick surface, while the glass fabric provides strength and dimensional stability.

Supplier's Site

Technical Specifications

  Budnick Converting, Inc.
Product Category Specialty Tapes
Product Number 132-5
Product Name PTFE Glass Fabric
Materials of Construction Fiberglass / Glass
Unlock Full Specs
to access all available technical data

Similar Products

Film - UHMW - 2300-5R - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Materials of Construction Plastic / Polymer
Adhesive Polyolefin
Thickness 0.0070 inches (0.1778 mm)
View Details
Polyester Tape - 3175M - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Materials of Construction Polyester; Plastic / Polymer
Adhesive PET - Polyester
Thickness 0.0040 inches (0.1026 mm)
View Details
Asbestos Abatement (Film Backing) - 809 - Budnick Converting, Inc.
Specs
Materials of Construction Plastic / Polymer
Adhesive PE - Polyethylene
Thickness 0.0075 inches (0.1905 mm)
View Details
Strip-N-Stick Silicone Sponge Tape - 200A.125 - Budnick Converting, Inc.
Specs
Materials of Construction Silicone
Adhesive Siliconized Sponge
Thickness 0.1250 inches (3.17 mm)
View Details