Buckaroos, Inc. Poly Web 1" Strapping T-12S

Description
Red polypropylene strapping is perfect for tying down metal and PVC jacketing for both pipe and tank systems Strapping and buckles can be purchased separately or in precut lengths Note: Price per ft.
Description
Red polypropylene strapping is perfect for tying down metal and PVC jacketing for both pipe and tank systems Strapping and buckles can be purchased separately or in precut lengths Note: Price per ft.

Suppliers

Company
Product
Description
Supplier Links
Poly Web 1
Indianapolis, IN, USA
Poly Web 1" Strapping
T-12S
Poly Web 1" Strapping T-12S
Red polypropylene strapping is perfect for tying down metal and PVC jacketing for both pipe and tank systems Strapping and buckles can be purchased separately or in precut lengths Note: Price per ft.
  • Red polypropylene strapping is perfect for tying down metal and PVC jacketing for both pipe and tank systems
  • Strapping and buckles can be purchased separately or in precut lengths
    Note: Price per ft.
Supplier's Site

Technical Specifications

  Buckaroos, Inc.
Product Category Banding and Strapping
Product Number T-12S
Product Name Poly Web 1" Strapping
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Ratchet Straps - 589724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 1.97 inch (50 mm)
Length 27.07 ft (82.5 dm)
View Details
Plastic Strapping: Hand Grade Polypropylene (HPP) - H12300KIT - Acme Packaging Systems, an ITW Company
Specs
Material Polypropylene (PP)
Color Black
Width 0.50 inch (12.7 mm)
View Details
Side Release Buckles for 1” Poly Web Strap - T-12T - Buckaroos, Inc.
Specs
Material Polypropylene (PP)
Color Red
View Details