Buckaroos, Inc. Side Release Buckles for 1” Poly Web Strap T-12T

Description
Red polypropylene strapping is perfect for tying down metal and PVC jacketing for both pipe and tank systems Strapping and buckles can be purchased separately or in precut lengths
Description
Red polypropylene strapping is perfect for tying down metal and PVC jacketing for both pipe and tank systems Strapping and buckles can be purchased separately or in precut lengths

Suppliers

Company
Product
Description
Supplier Links
Side Release Buckles for 1” Poly Web Strap - T-12T - Buckaroos, Inc.
Indianapolis, IN, USA
Side Release Buckles for 1” Poly Web Strap
T-12T
Side Release Buckles for 1” Poly Web Strap T-12T
Red polypropylene strapping is perfect for tying down metal and PVC jacketing for both pipe and tank systems Strapping and buckles can be purchased separately or in precut lengths
  • Red polypropylene strapping is perfect for tying down metal and PVC jacketing for both pipe and tank systems
  • Strapping and buckles can be purchased separately or in precut lengths
Supplier's Site

Technical Specifications

  Buckaroos, Inc.
Product Category Banding and Strapping
Product Number T-12T
Product Name Side Release Buckles for 1” Poly Web Strap
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Ratchet Straps - 589696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.98 inch (25 mm)
Length 13.94 ft (42.5 dm)
View Details
Poly Web Strapping with Buckles-6’ long - T-12S-6 - Buckaroos, Inc.
Specs
Material Polypropylene (PP)
Color Red
Length 6 ft (18.29 dm)
View Details
Steel Strapping: Regular Duty - 1005980 - Acme Packaging Systems, an ITW Company
Acme Packaging Systems, an ITW Company
Specs
Material Steel
Color Black
Width 0.62 inch (15.87 mm)
View Details
Transband® Creepage Band -  - EQYO
Specs
Material PTFE
Color White
View Details