Buckaroos, Inc. Tru-Balance 1200EC Insulated Saddles 1200EC-1 3/8-.5

Description
Ideal for hot service piping such as steam piping. Complete 360-degree composite assembly, for fast and easy installation. A 360-degree section of 12 PCF Calcium Silicate pipe insulation, for greater thermal efficiency at elevated temperatures.
Description
Ideal for hot service piping such as steam piping. Complete 360-degree composite assembly, for fast and easy installation. A 360-degree section of 12 PCF Calcium Silicate pipe insulation, for greater thermal efficiency at elevated temperatures.

Suppliers

Company
Product
Description
Supplier Links
Tru-Balance 1200EC Insulated Saddles - 1200EC-1 3/8-.5 - Buckaroos, Inc.
Indianapolis, IN, USA
Tru-Balance 1200EC Insulated Saddles
1200EC-1 3/8-.5
Tru-Balance 1200EC Insulated Saddles 1200EC-1 3/8-.5
Ideal for hot service piping such as steam piping. Complete 360-degree composite assembly, for fast and easy installation. A 360-degree section of 12 PCF Calcium Silicate pipe insulation, for greater thermal efficiency at elevated temperatures.
  • Ideal for hot service piping such as steam piping.
  • Complete 360-degree composite assembly, for fast and easy installation.
  • A 360-degree section of 12 PCF Calcium Silicate pipe insulation, for greater thermal efficiency at elevated temperatures.
Supplier's Site

Technical Specifications

  Buckaroos, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 1200EC-1 3/8-.5
Product Name Tru-Balance 1200EC Insulated Saddles
Support Type Pipe Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1036 lbs (0.0470 kg)
View Details
Tru-Balance 1200ECM Insulated Saddles - 1200ECM-1 1/8-1.5 - Buckaroos, Inc.
Specs
Support Type Pipe Support
Features High Temperature
Pipe Size 1.12 inch (28.57 mm)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details
Channel Conduit/Cable Clamp - PS 034N - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 2.12 inch (53.97 mm)
View Details