Buckaroos, Inc. Buckaroos Roundup Saddles 102-12-22RD

Description
It's all about safety! Safety is #1. Round corners protect workers from cuts or scrapes during handling. Round corner feature makes splitting Saddles easier. Short-Rib feature centers saddle inside hanger. Fast and easy to install due to no sharp corners. Flared outside edges protect insulation facing. Available in unique four gallon plastic buckets or boxes. O.D. size stamped right into the Saddle for the popular sizes to 5.5".
Description
It's all about safety! Safety is #1. Round corners protect workers from cuts or scrapes during handling. Round corner feature makes splitting Saddles easier. Short-Rib feature centers saddle inside hanger. Fast and easy to install due to no sharp corners. Flared outside edges protect insulation facing. Available in unique four gallon plastic buckets or boxes. O.D. size stamped right into the Saddle for the popular sizes to 5.5".

Suppliers

Company
Product
Description
Supplier Links
Buckaroos Roundup Saddles - 102-12-22RD - Buckaroos, Inc.
Indianapolis, IN, USA
Buckaroos Roundup Saddles
102-12-22RD
Buckaroos Roundup Saddles 102-12-22RD
It's all about safety! Safety is #1. Round corners protect workers from cuts or scrapes during handling. Round corner feature makes splitting Saddles easier. Short-Rib feature centers saddle inside hanger. Fast and easy to install due to no sharp corners. Flared outside edges protect insulation facing. Available in unique four gallon plastic buckets or boxes. O.D. size stamped right into the Saddle for the popular sizes to 5.5".

It's all about safety!

  • Safety is #1. Round corners protect workers from cuts or scrapes during handling.
  • Round corner feature makes splitting Saddles easier.
  • Short-Rib feature centers saddle inside hanger.
  • Fast and easy to install due to no sharp corners.
  • Flared outside edges protect insulation facing.
  • Available in unique four gallon plastic buckets or boxes.
  • O.D. size stamped right into the Saddle for the popular sizes to 5.5".
Supplier's Site

Technical Specifications

  Buckaroos, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 102-12-22RD
Product Name Buckaroos Roundup Saddles
Support Type Pipe Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1323 lbs (0.0600 kg)
View Details
Horizontal Clamp Type 42 - 42 42 .. - Lisega SE
Specs
Hanger Type Clevis Hanger (optional feature); Split Ring Hanger (optional feature)
Support Type Pipe Clamp
Material of Construction Carbon Steel
View Details
Conduit Hanger - 2130-S - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
View Details
Tru-Balance 1200EC Insulated Saddles - 1200EC-8.0-2.5 - Buckaroos, Inc.
Specs
Support Type Pipe Support
Features High Temperature
Pipe Size 8.00 inch (203.20 mm)
View Details