Buck Research Instruments, LLC Chilled Mirror Hygrometer CR-5

Description
The CR-5 is a chilled mirror hygrometer that uses a 3-stage thermoelectric cooler (TEC) to enable frost point measurements of as low as –60 °C, under favorable ambient conditions. It is configured as a transmitter module with an external sensor connected by cable up to 9 feet in length. Depending upon ambient temperature, the CR-5 can measure dew points as high as 60 °C and can display moisture concentration (ppmv or lbs/MMscf) with optional pressure sensor or %RH with optional ambient temperature sensor. Both of these require the optional LCD display The CR-4 is designed to measure in air and most non-corrosive gases at pressures ranging from near vacuum to up to 100 psia,.
Datasheet
Description
The CR-5 is a chilled mirror hygrometer that uses a 3-stage thermoelectric cooler (TEC) to enable frost point measurements of as low as –60 °C, under favorable ambient conditions. It is configured as a transmitter module with an external sensor connected by cable up to 9 feet in length. Depending upon ambient temperature, the CR-5 can measure dew points as high as 60 °C and can display moisture concentration (ppmv or lbs/MMscf) with optional pressure sensor or %RH with optional ambient temperature sensor. Both of these require the optional LCD display The CR-4 is designed to measure in air and most non-corrosive gases at pressures ranging from near vacuum to up to 100 psia,.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chilled Mirror Hygrometer - CR-5 - Buck Research Instruments, LLC
Aurora, CO, USA
Chilled Mirror Hygrometer
CR-5
Chilled Mirror Hygrometer CR-5
The CR-5 is a chilled mirror hygrometer that uses a 3-stage thermoelectric cooler (TEC) to enable frost point measurements of as low as –60 °C, under favorable ambient conditions. It is configured as a transmitter module with an external sensor connected by cable up to 9 feet in length. Depending upon ambient temperature, the CR-5 can measure dew points as high as 60 °C and can display moisture concentration (ppmv or lbs/MMscf) with optional pressure sensor or %RH with optional ambient temperature sensor. Both of these require the optional LCD display The CR-4 is designed to measure in air and most non-corrosive gases at pressures ranging from near vacuum to up to 100 psia,.

The CR-5 is a chilled mirror hygrometer that uses a 3-stage thermoelectric cooler (TEC) to enable frost point measurements of as low as –60 °C, under favorable ambient conditions. It is configured as a transmitter module with an external sensor connected by cable up to 9 feet in length.

Depending upon ambient temperature, the CR-5 can measure dew points as high as 60 °C and can display moisture concentration (ppmv or lbs/MMscf) with optional pressure sensor or %RH with optional ambient temperature sensor. Both of these require the optional LCD display The CR-4 is designed to measure in air and most non-corrosive gases at pressures ranging from near vacuum to up to 100 psia,.

Supplier's Site Datasheet

Technical Specifications

  Buck Research Instruments, LLC
Product Category Moisture Meters
Product Number CR-5
Product Name Chilled Mirror Hygrometer
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity (optional feature); Moisture Content; DewPoint; Pressure (optional feature); Temperature (optional feature)
Form Factor Sensor; Transmitter
Relative Humidity Range 0.0100 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm With External Sensor ETF 012 - 01231.1-01 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details
Humidity, Moisture Sensors - HM1500LF-ND - DigiKey
Specs
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 3 %
Operating Temp -22 to 140 F (-30 to 60 C)
View Details
2 suppliers
Multifunction Moisture Meter - PCE-MMK 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Moisture Content; Temperature
Form Factor Meter
View Details