Abrasive brushes are ideal for cleaning, deburring, and finishing applications. We carry a wide assortment of abrasive brushes, including wire wheel brushes, end and cup brushes, radial bristle brushes, honing and tube brushes, and abrasive hand brushes.
. Made from Silicon Carbide. 8.00 in overall length.
| Reid Supply | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | FHT-220 |
| Product Name | Brush |
| Specific Product Type / Shape | Standard Duty Flex-Hone® |
| Brush Filament / Fill Material | Specialty Blend / Other; Silicon Carbide |
| Length | 8 inch (203 mm) |