Brush Research Manufacturing Co., Inc. The Flex-Hone® Tool BC 11mm

Description
The BC Series Flex-Hone tool is designed for use on any type or size of cylinder from 4mm up to 3" in diameter. This cylinder hone is designed for surface finishing and cross hole deburring in brake cylinders, wheel cylinders, hydraulics, pneumatics and valve guides. Additional abrasive types and grits are available.
Description
The BC Series Flex-Hone tool is designed for use on any type or size of cylinder from 4mm up to 3" in diameter. This cylinder hone is designed for surface finishing and cross hole deburring in brake cylinders, wheel cylinders, hydraulics, pneumatics and valve guides. Additional abrasive types and grits are available.

Suppliers

Company
Product
Description
Supplier Links
The Flex-Hone® Tool - BC 11mm - Brush Research Manufacturing Co., Inc.
Los Angeles, CA, USA
The Flex-Hone® Tool
BC 11mm
The Flex-Hone® Tool BC 11mm
The BC Series Flex-Hone tool is designed for use on any type or size of cylinder from 4mm up to 3" in diameter. This cylinder hone is designed for surface finishing and cross hole deburring in brake cylinders, wheel cylinders, hydraulics, pneumatics and valve guides. Additional abrasive types and grits are available.

The BC Series Flex-Hone tool is designed for use on any type or size of cylinder from 4mm up to 3" in diameter. This cylinder hone is designed for surface finishing and cross hole deburring in brake cylinders, wheel cylinders, hydraulics, pneumatics and valve guides. Additional abrasive types and grits are available.

Supplier's Site

Technical Specifications

  Brush Research Manufacturing Co., Inc.
Product Category Hones and Honing Tools
Product Number BC 11mm
Product Name The Flex-Hone® Tool
Form Honing or Sharpening Stone
Unlock Full Specs
to access all available technical data

Similar Products

Honing Steels - 3156106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Abrasive / Stone Diamond
Applications & Coarseness Fine / Stoning
Width 0.7480 inch (19 mm)
View Details
The Flex-Hone® Tool - BC 5.5mm - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Form Honing or Sharpening Stone
View Details
Ultraform Diamond Stones -  - DME Company
Specs
Form Sharpening Stone
Abrasive / Stone Diamond
Width 0.1181 to 0.1969 inch (3 to 5 mm)
View Details
Giant Portable Hone - GNH - Sunnen Products Company
Sunnen Products Company
Specs
Form Honing Stick
Applications & Coarseness Internal
Outer / OD 10 to 60 inch (254 to 1524 mm)
View Details