Broadcom Inc. SFH757 - 100MBd Transmitter SP000063871

Description
The SFH757 is a low-cost transmitter for simple optical data transmission with polymer optical fiber. This very robust 650nm LED can be used for speeds up to 100MBd. The transparent plastic package has an aperture where the the 2.2mm fiber-end can be inserted and fixed with glue. This easy coupling method is extremely cost-effective.
Request a Quote Datasheet
Description
The SFH757 is a low-cost transmitter for simple optical data transmission with polymer optical fiber. This very robust 650nm LED can be used for speeds up to 100MBd. The transparent plastic package has an aperture where the the 2.2mm fiber-end can be inserted and fixed with glue. This easy coupling method is extremely cost-effective.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SFH757 - 100MBd Transmitter - SP000063871 - Broadcom Inc.
San Jose, CA, USA
SFH757 - 100MBd Transmitter
SP000063871
SFH757 - 100MBd Transmitter SP000063871
The SFH757 is a low-cost transmitter for simple optical data transmission with polymer optical fiber. This very robust 650nm LED can be used for speeds up to 100MBd. The transparent plastic package has an aperture where the the 2.2mm fiber-end can be inserted and fixed with glue. This easy coupling method is extremely cost-effective.

The SFH757 is a low-cost transmitter for simple optical data transmission with polymer optical fiber. This very robust 650nm LED can be used for speeds up to 100MBd.
The transparent plastic package has an aperture where the the 2.2mm fiber-end can be inserted and fixed with glue. This easy coupling method is extremely cost-effective.

Supplier's Site
Fiber Optic Transmitters - Discrete - 516-3082-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-3082-ND
Fiber Optic Transmitters - Discrete 516-3082-ND
Fiber Optic Transmitter 650nm 2.1V 50mA Connector-less

Fiber Optic Transmitter 650nm 2.1V 50mA Connector-less

Buy Now Datasheet
Fibre Optic Transmitters - 8680727P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
8680727P
Fibre Optic Transmitters 8680727P
Fibre Optic Transmitter LED,650nm

Fibre Optic Transmitter LED,650nm

Supplier's Site
Fibre Optic Transmitters - 8680727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
8680727
Fibre Optic Transmitters 8680727
Fibre Optic Transmitter LED,650nm

Fibre Optic Transmitter LED,650nm

Supplier's Site
Fibre Optic Transmitters - 1782984 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
1782984
Fibre Optic Transmitters 1782984
Fibre Optic Transmitter LED,650nm

Fibre Optic Transmitter LED,650nm

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters
Product Number SP000063871 516-3082-ND 8680727P 8680727
Product Name SFH757 - 100MBd Transmitter Fiber Optic Transmitters - Discrete Fibre Optic Transmitters Fibre Optic Transmitters
Packaging Type Transparent Plastic Package
Light Source Light Emitting Diode
Data Rate 0.1000 Gbps 0.1000 Gbps
Wavelength 650 nm (6500 Å) 650 nm (6500 Å) 685 nm (6850 Å) 685 nm (6850 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 2707762 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 40 ns
View Details
1.5 µm Cooled DFB MSA TOSA, 80km, DWDM - 1608 - Broadcom Inc.
Specs
Packaging Type Metallized Ceramic
Light Source Laser Diode
Connector Type LC
View Details
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details
Laser Photonic Integrated Circuits (L-PIC™) -  - MACOM
Specs
Cable Type Single mode
Data Rate 28 to 56 Gbps
Maximum Optical Output Power -6.5 to 4 dBm
View Details